EN
  • EN
  • DE

SZESD7351HT1G

Part No SZESD7351HT1G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description Transient Voltage Suppressors | TVS DIODE 3.3V SOD323
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff 3.3V (Maximum)
Voltage - Breakdown (Minimum) 5V
Power Line Protection No
Applications Automotive, RF Antenna
Capacitance at Frequency 0.43pF at 1MHz
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Manufacturer Package SC-76, SOD-323
Supplier Device Package SOD-323
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1263333-SZESD7351HT1G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SZESD7351HT1G CAD Model

Description

ON Semiconductor SZESD7351HT1G Overview

The ON Semiconductor SZESD7351HT1G is a cutting-edge ESD (Electrostatic Discharge) protection device, designed to safeguard sensitive electronic components from static electricity and transient voltage spikes. This compact and efficient device is a crucial component for modern electronics, providing reliable protection in a tiny SOD-323 package, making it an ideal choice for space-constrained applications.

Key Features

  • Low Clamping Voltage: The SZESD7351HT1G offers a low clamping voltage, which ensures that any transient voltages are quickly suppressed to levels that are safe for the sensitive circuitry it is protecting.
  • Fast Response Time: With an ultra-fast response time, this device can react to ESD events and transient over-voltages promptly, minimizing the risk of damage to the protected component.
  • Low Leakage Current: It features a low leakage current, which helps to maintain the energy efficiency of the overall electronic system by minimizing power loss when the device is in a standby state.
  • High Surge Capability: The SZESD7351HT1G is capable of withstanding high surge currents, providing robust protection against severe ESD events.
  • Bi-directional Protection: This ESD diode offers bi-directional protection, which means it can protect circuits from ESD strikes entering from either direction.

Applications

The SZESD7351HT1G is versatile and can be used in a wide range of applications. It is particularly well-suited for protecting high-speed data lines and I/O interfaces in:

  • Portable Electronics
  • Smartphones and Tablets
  • Computers and Peripherals
  • Networking Devices
  • Consumer Electronics
  • Medical Equipment

Reliability and Quality

ON Semiconductor is known for its commitment to quality and reliability, and the SZESD7351HT1G is no exception. This product is manufactured to stringent standards, ensuring that it meets the robust requirements of industrial and commercial applications. With its advanced ESD protection capabilities, the SZESD7351HT1G from ON Semiconductor is an essential component for protecting the integrity and extending the life of electronic devices.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821
General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821
Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911
Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620
Littelfuse Inc.
TVS DIODE 5VWM 8VC SOD882
Lowest to $0.1456
Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.2573 $50.1735
475+ $0.2111 $100.2725
735+ $0.2045 $150.3075
1,015+ $0.1979 $200.8685
1,310+ $0.1913 $250.6030
1,750+ $0.1716 $300.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,550 pieces
MOQ: 195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess