EN
  • EN
  • DE

NRVB30H100MFST1G

Part No NRVB30H100MFST1G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 100V 30A 5DFN  /  Diode Schottky 100 V 30A Surface Mount 5-DFN (5x6) (8-SOFL)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr onsemi
Package Tape & Reel
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 100 V
Current - Average Rectified (Io) 30A
Voltage - Forward (Vf) (Max) @ If 900 mV @ 30 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 100 µA @ 100 V
Mounting SMD (SMT)
Package / Case 8-PowerTDFN, 5 Leads
Supplier Device Package 5-DFN (5x6) (8-SOFL)
Operating Temperature - Junction -55°C ~ 150°C
Base Product Number NRVB30
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names ,488-NRVB30H100MFST1GCT,NRVB30H100MFST1G-ND,488-NRVB30H100MFST1GTR,488-NRVB30H100MFST1GDKR
Standard Package 1,500
Win Source Part Number 990227-NRVB30H100MFST1G
Ultra Librarian 3D Model Ultra Librarian NRVB30H100MFST1G CAD Model

Description

ON Semiconductor NRVB30H100MFST1G Overview

The NRVB30H100MFST1G is a high-performance, robust power Schottky rectifier designed by ON Semiconductor, a leading provider of semiconductor-based solutions. This component is engineered to meet the demanding requirements of high-frequency power systems, offering a combination of low forward voltage drop and high current capability. It is particularly well-suited for use in power supplies, converters, free-wheeling diodes, and reverse battery protection applications.

Key Features

  • High Current Capacity: The NRVB30H100MFST1G is capable of handling continuous forward currents up to 30A, making it suitable for high-current applications.
  • Low Forward Voltage Drop: With a low forward voltage drop, this rectifier ensures high efficiency, which is crucial for minimizing power losses in a circuit.
  • High Surge Capability: Its robust design allows it to withstand high surge currents, ensuring reliability and longevity in harsh electrical environments.
  • High-Temperature Operation: The rectifier is designed to operate effectively over a wide temperature range, maintaining performance even under thermal stress.
  • TO-220 FullPak Package: The NRVB30H100MFST1G comes in a TO-220 FullPak package, which provides an isolated mounting tab and excellent thermal performance.

Applications

The versatility of the NRVB30H100MFST1G allows it to be integrated into a variety of applications, including:

  • Switch-mode power supplies (SMPS)
  • DC-DC converters
  • Power factor correction (PFC) circuits
  • Automotive charging systems
  • Inverters for renewable energy systems
  • Industrial power management solutions

Reliability and Quality

ON Semiconductor is known for its commitment to quality and reliability. The NRVB30H100MFST1G rectifier is manufactured with this same dedication, ensuring that it meets rigorous industry standards for performance and durability. With its advanced features and reliable design, the NRVB30H100MFST1G is an excellent choice for engineers and designers looking to enhance the efficiency and reliability of their power management systems.

You May Also Be Interested in

Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7592 $52.4248
45+ $2.2640 $101.8800
69+ $2.1933 $151.3377
95+ $2.1225 $201.6375
122+ $2.0518 $250.3196
164+ $1.8395 $301.6780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess