EN
  • EN
  • DE

SZESD5Z12T5G

Part No SZESD5Z12T5G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel (TR)
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 12V (Max)
Voltage - Breakdown (Min) 14.1V
Voltage - Clamping (Max) @ Ipp 25V
Current - Peak Pulse (10/1000µs) 9.6A (8/20µs)
Power - Peak Pulse 240W
Power Line Protection No
Applications Automotive
Capacitance @ Frequency 55pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case SC-79, SOD-523
Supplier Device Package SOD-523
Base Product Number SZESD5
Standard Package 8,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1298691-SZESD5Z12T5G
Ultra Librarian 3D Model Ultra Librarian SZESD5Z12T5G CAD Model

Description

ON Semiconductor SZESD5Z12T5G - ESD Protection Diode

The ON Semiconductor SZESD5Z12T5G is a state-of-the-art ESD (Electrostatic Discharge) protection diode designed to safeguard high-speed data lines and other sensitive electronics from the damaging effects of ESD events. This component is a crucial addition to any design where data integrity and component longevity are paramount. The SZESD5Z12T5G is specifically engineered to integrate seamlessly into a variety of applications, including portable electronics, computing devices, and telecommunications systems.

Key Features:

  • Low Clamping Voltage: The SZESD5Z12T5G offers an excellent clamping voltage performance, which ensures that any ESD strike is effectively managed, minimizing the risk of damage to the protected component.
  • Fast Response Time: With a rapid response to ESD strikes, this diode immediately shunts excess energy away from the sensitive circuitry it is designed to protect.
  • Low Leakage Current: The diode's low leakage current helps to preserve battery life in portable applications, making it an energy-efficient choice for modern electronic devices.
  • Single-Line Protection: This diode is capable of protecting one data line, providing a focused approach to ESD protection.
  • Small Package Size: The SZESD5Z12T5G comes in a compact SOD-523 package, saving valuable board space and allowing for greater design flexibility.

Applications:

  • USB Interfaces
  • HDMI Ports
  • DisplayPorts
  • Smartphone and Tablet I/O Ports
  • Other High-Speed Data Interfaces

The SZESD5Z12T5G from ON Semiconductor is a robust solution for protecting sensitive electronic circuits against the potentially harmful effects of ESD. Its low clamping voltage, fast response time, and small form factor make it an ideal choice for designers looking to enhance the durability and reliability of their products without compromising on size or performance. Whether it's for consumer electronics, networking equipment, or industrial applications, the SZESD5Z12T5G provides the protection needed to maintain the integrity and functionality of critical electronic systems.

You May Also Be Interested in

Vishay
TVS DIODE 36VWM 58.1VC DO-218AB
Need more? Email Us
Littelfuse Inc.
TVS Diode Single Uni-Dir 18V 600W Automotive 2-Pin SMB T/R / TVS DIODE 18VWM 29.2VC SMB
Lowest to $0.5571
Bourns Inc.
TVS DIODE 3VWM 10.9VC SMD
Need more? Email Us
Nexperia USA Inc.
ESD Protection Diodes / TVS Diodes Dual USB 2.0 integrated ESD protection
Lowest to $0.2359
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMB
Lowest to $3.7953
Central Semiconductor Corp
TVS DIODE 85VWM 137VC SMC
Lowest to $4.4167
Vishay
TVS DIODE 23.1VWM 37.5VC AXIAL
Need more? Email Us
Bourns Inc.
TVS DIODE 24VWM 38.9VC DO214AB
Lowest to $0.6412
Bourns Inc.
TVS DIODE 24VWM 57VC SMD
Lowest to $1.3063

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess