EN
  • EN
  • DE

SZESD5B5.0ST1G

Part No SZESD5B5.0ST1G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 5VWM SOD523
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Estimated Pruduction Lead Time 51 Weeks
Features - Clamp - Ipp Tvs Diode Surface Mount SOD-523
Manufacturer ON Semiconductor
Series Automotive, AEC-Q101
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package SC-79, SOD-523
Case / Package SOD-523
Family Name SZESD5
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number SZESD5B5.0ST1GOSCT, SZESD5B5.0ST1GOSTR, SZESD5B5.0ST1GOSDKR, SZESD5B5.0ST1G-ND
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898761-SZESD5B5.0ST1G
Ultra Librarian 3D Model Ultra Librarian SZESD5B5.0ST1G CAD Model

Description

The SZESD5B5.0ST1G is a high-quality ESD protection device manufactured by ON Semiconductor, a leading provider in the semiconductor industry. This robust component is designed to safeguard sensitive electronic circuits from electrostatic discharge (ESD) events, which can occur during the manufacturing process or from user interaction with electronic devices.

Key Features

  • ESD Protection: The SZESD5B5.0ST1G offers excellent protection against ESD, ensuring that electronic components remain safe from sudden and high voltage ESD strikes. It is capable of withstanding ESD strikes of ±20 kV (air discharge) and ±15 kV (contact discharge) as per the IEC61000-4-2 standard.
  • Low Clamping Voltage: This device features a low clamping voltage, which is essential for protecting sensitive circuitry by limiting the voltage level that a device is exposed to during an ESD event.
  • Low Capacitance: With a low loading capacitance, the SZESD5B5.0ST1G is suitable for high-speed data lines, as it minimizes signal attenuation, ensuring signal integrity is maintained.
  • Small Package Size: The compact SOD-523 package makes it an ideal choice for space-constrained applications, allowing designers to incorporate ESD protection without compromising on space.
  • RoHS Compliant: Adhering to environmental standards, this product is RoHS compliant, which means it is free from hazardous substances and is suitable for use in green applications.

Applications

The SZESD5B5.0ST1G is versatile in its applications and can be used in a variety of settings, including:

  • Portable Electronic Devices
  • Computer Peripherals
  • Communication Systems
  • Networking Equipment
  • Audio and Video Interfaces

Conclusion

ON Semiconductor's SZESD5B5.0ST1G is a reliable and efficient solution for ESD protection in electronic systems. Its combination of low capacitance, low clamping voltage, and high ESD immunity makes it an excellent choice for designers looking to enhance the durability and longevity of their products. With its small footprint and compliance with environmental standards, it is a forward-thinking choice for modern electronic applications.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMB
Lowest to $3.7953
Bourns Inc.
TVS DIODE 24VWM 38.9VC DO214AB
Lowest to $0.6412
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
Nexperia USA Inc.
ESD Protection Diodes / TVS Diodes Dual USB 2.0 integrated ESD protection
Lowest to $0.2359
Vishay
TVS DIODE 15.3VWM 25.2VC DO204AC
Lowest to $0.2360
STMicroelectronics
TVS DIODE 24VWM 44.3VC SMA
Lowest to $0.1516
Vishay
TVS DIODE 36VWM 58.1VC DO218AB
Need more? Email Us
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMC
Lowest to $0.3069
Central Semiconductor Corp
TVS DIODE 85VWM 137VC SMC
Lowest to $4.4167

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.2580 $50.3100
475+ $0.2117 $100.5575
735+ $0.2051 $150.7485
1,010+ $0.1985 $200.4850
1,305+ $0.1919 $250.4295
1,745+ $0.1720 $300.1400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 53,298 pieces
MOQ: 195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess