EN
  • EN
  • DE

WSH2818R0249FEA

Part No WSH2818R0249FEA
Manufacturer Vishay
Catalog Chip Resistor - Surface Mount
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Resistors
Family Chip Resistor - Surface Mount
Manufacturer Vishay
Win Source Part Number 411468-WSH2818R0249FEA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian WSH2818R0249FEA CAD Model

Description

The WSH2818R0249FEA is a power metal strip resistor manufactured by Vishay. This resistor is designed for high-power applications where precision current sensing and voltage division are critical. It offers excellent stability and a low temperature coefficient of resistance (TCR), ensuring consistent performance even under varying operating conditions.

Applications

  • Current sensing in power supplies
  • Voltage regulation in automotive electronics
  • Feedback control in motor drives
  • Shunt resistor in battery management systems
  • High power applications in industrial automation

Features

  • High power rating: Designed to handle significant power dissipation.
  • Low resistance value: Specifically designed for accurate current sensing.
  • Low TCR: Provides stable resistance over a wide temperature range.
  • All-welded construction: Ensures robust and reliable performance.
  • RoHS compliant: Environmentally friendly construction.
  • AEC-Q200 qualified: Suitable for automotive applications.

Benefits

  • Improved accuracy in current sensing applications: The low resistance value and TCR ensure precise measurements.
  • Enhanced reliability in harsh environments: The robust construction and high-power rating provide long-term stability.
  • Reduced power losses: The low resistance minimizes wasted energy.
  • Simplified circuit design: The small size and high-power capability allow for compact designs.
  • Meets industry standards: AEC-Q200 qualification ensures suitability for automotive applications.

Additional Details

The WSH2818R0249FEA resistor typically features a resistance value of 0.0249 ohms. The 2818 package size refers to its dimensions. The power rating varies depending on the specific conditions, but it is designed for relatively high-power dissipation. This resistor is commonly used in surface mount technology (SMT) assembly processes. The resistor's construction involves a solid metal alloy resistance element. The low inductance characteristic makes it suitable for high-frequency circuits as well.

You May Also Be Interested in

Yageo
RES SMD 2.2 OHM 1% 1/4W 1206
Lowest to $0.0162
Bourns Inc.
RES SMD 30 OHM 1% 25W DPAK
Need more? Email Us
Vishay
RES SMD 20K OHM 0.01% 0.3W 1206
Need more? Email Us
Panasonic
RES SMD 49.9KOHM 0.1% 1/16W 0402
Lowest to $0.1041
Yageo
RES SMD 866 OHM 1% 1/4W 1206
Need more? Email Us
Yageo
RES SMD 2 OHM 1% 1/10W 0603
Lowest to $0.0052
Vishay
RES SMD 2K OHM 0.1% 1/4W 1206
Need more? Email Us
Yageo
RES SMD 301K OHM 1% 1/10W 0603
Need more? Email Us
Yageo
RES SMD 442 OHM 1% 1/10W 0603
Lowest to $0.0033

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess