EN
  • EN
  • DE

SZBZX84C2V7ET1G

Part No SZBZX84C2V7ET1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 2.7V 225MW SOT23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Voltage - Zener (Nom) (Vz) 2.7V
Tolerance ±7%
Power - Max 225mW
Impedance (Maximum) (Zzt) 100 Ohms
Current - Reverse Leakage at Vr 20μA at 1V
Voltage - Forward (Vf) (Maximum) at If 900mV at 10mA
Temperature Range - Operating -65°C ~ 150°C
Mounting Style SMD
Manufacturer Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3 (TO-236)
Part Number Series BZX84C2V7
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 800605-SZBZX84C2V7ET1G
Ultra Librarian 3D Model Ultra Librarian SZBZX84C2V7ET1G CAD Model

Description

The SZBZX84C2V7ET1G from ON Semiconductor is a high-quality Zener diode, designed to offer excellent voltage regulation with a minimal footprint. This surface-mount device is part of ON Semiconductor's expansive range of Zener diodes, renowned for their reliability and performance.

With a nominal Zener voltage of 2.7V, the SZBZX84C2V7ET1G is ideal for a variety of applications that require voltage regulation and protection. It is commonly used in overvoltage protection circuits, voltage reference, and in switching applications where stabilization is crucial. The Zener diode can handle a power dissipation of 300mW, making it suitable for a range of medium-power applications.

The SZBZX84C2V7ET1G is available in a small SOT-23 package, which is perfect for space-constrained applications. Its compact size does not compromise its performance; it maintains excellent thermal stability and a low Zener impedance. This device is also characterized by its sharp breakdown voltage, ensuring precise voltage regulation.

ON Semiconductor has designed the SZBZX84C2V7ET1G with high-quality standards, ensuring the device's robustness. It can operate over a broad temperature range, from -55°C to +150°C, which makes it versatile for use in various environments. Additionally, the Zener diode is compliant with the RoHS directive, indicating that it is manufactured without the use of hazardous substances.

In summary, the SZBZX84C2V7ET1G is a reliable and efficient solution for circuit designers looking for a Zener diode with a low voltage coefficient and good surge capability. Its small size, combined with ON Semiconductor's reputation for durable and consistent semiconductor products, makes it an excellent choice for your voltage regulation needs.

Whether you are designing power supplies, consumer electronics, or automotive systems, the SZBZX84C2V7ET1G from ON Semiconductor is a component that will help ensure the stability and longevity of your electronic circuits.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
1,565+ $0.0370 $57.9050
3,805+ $0.0304 $115.6720
5,885+ $0.0295 $173.6075
8,100+ $0.0286 $231.6600
10,505+ $0.0275 $288.8875
14,020+ $0.0247 $346.2940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 144,000 pieces
MOQ: 1565 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess