EN
  • EN
  • DE
  • IT

SZBZX84C12ET3G

Part No SZBZX84C12ET3G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 12V 225MW SOT23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tape and Reel
Voltage - Zener (Nom) (Vz) 12V
Tolerance ±5%
Maximum Power 225mW
Impedance (Maximum) (Zzt) 25 Ohms
Current - Reverse Leakage at Vr 100nA at 8V
Voltage - Forward (Vf) (Maximum) at If 900mV at 10mA
Temperature Range - Operating -65°C ~ 150°C
Mounting Style SMD
Manufacturer Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3 (TO-236)
Family Part Number BZX84C12
Manufacturer Pack Quantity 10,000
MSL Level 1 (Unlimited)
Win Source Part Number 757043-SZBZX84C12ET3G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SZBZX84C12ET3G CAD Model

Description

The ON Semiconductor SZBZX84C12ET3G is a high-performance Zener diode designed for applications requiring voltage regulation and voltage clamping. This robust diode offers a Zener voltage of 12V, making it ideal for use in a variety of electronic circuits. Manufactured with ON Semiconductor's advanced technology, the SZBZX84C12ET3G provides excellent stability and reliability.

Key Features

  • Zener Voltage: The SZBZX84C12ET3G has a precise Zener voltage of 12V, which is ideal for providing a stable reference voltage in various applications.
  • Power Dissipation: With a power dissipation of 350mW, this diode can handle significant power levels, making it suitable for robust applications.
  • Package: The device comes in a small SOT-23 surface-mount package, which is perfect for space-constrained applications and allows for easy integration into PCB designs.
  • Operating Temperature Range: It can operate over a wide temperature range from -55°C to +150°C, ensuring reliable performance under extreme conditions.
  • Regulatory Compliance: This Zener diode is compliant with RoHS and is lead-free, making it an environmentally friendly choice for modern electronic designs.

Applications

The SZBZX84C12ET3G is versatile and can be used in a variety of applications, including:

  • Voltage regulation in power supplies
  • Surge suppression and transient voltage protection
  • Reference voltage in voltage regulators
  • Clamping voltages in multi-stage amplifiers
  • Protection circuits in consumer electronics

Quality and Support

ON Semiconductor is known for its commitment to quality, and the SZBZX84C12ET3G is no exception. Customers can expect reliable performance and support for their applications. The company provides comprehensive technical support and documentation, making it easier for engineers to integrate this Zener diode into their designs.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD523
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $3.8121
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.4399
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
1,725+ $0.0335 $57.7875
4,170+ $0.0277 $115.5090
6,525+ $0.0266 $173.5650
9,095+ $0.0254 $231.0130
11,905+ $0.0243 $289.2915
15,790+ $0.0219 $345.8010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,900 pieces
MOQ: 1725 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess