EN
  • EN
  • DE

SZBZX84B3V3LT1G

Part No SZBZX84B3V3LT1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 3.3V 250MW SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 44 Weeks
Features Zener Diode 3.3 V 250 mW ±5% Surface Mount SOT-23-3 (TO-236)
Manufacturer ON Semiconductor
Series Automotive, AEC-Q101
Package Reel - TR
Operating Temperature Range -65°C ~ 150°C (TJ)
Mounting Surface Mount
Package TO-236-3, SC-59, SOT-23-3
Case / Package SOT-23-3 (TO-236)
Family Name SZBZX84
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Part Number SZBZX84B3V3LT1GOSTR, SZBZX84B3V3LT1GOSDKR, SZBZX84B3V3LT1GOSCT, SZBZX84B3V3LT1G-ND
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935855-SZBZX84B3V3LT1G
Ultra Librarian 3D Model Ultra Librarian SZBZX84B3V3LT1G CAD Model

Description

The SZBZX84B3V3LT1G is a high-performance, surface-mount Zener diode from ON Semiconductor, designed to provide precise voltage regulation and protection in a variety of electronic applications. This small-signal Zener diode is ideal for use in voltage stabilization and clipping circuits, providing a steady reference voltage across a wide range of operating conditions.

Key Features

  • Diode Configuration: Single
  • Zener Voltage: 3.3V, ensuring accurate voltage regulation for sensitive circuits.
  • Power Dissipation: 300mW, offering a good balance between power handling and compact form factor.
  • Package: SOT-23, a small and versatile package that is suitable for high-density PCB designs.
  • Tolerance: ±5%, providing reliable operation with minimal deviation from the nominal Zener voltage.
  • Operating Temperature Range: -55°C to +150°C, ensuring stability and performance in extreme conditions.

Applications

The SZBZX84B3V3LT1G is used in a variety of applications where precision voltage regulation is critical. This includes:

  • Consumer electronics such as smartphones, tablets, and laptops
  • Industrial control systems that require stable reference voltages
  • Telecommunication equipment for signal processing and management
  • Power supply circuits where overvoltage protection is necessary

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the SZBZX84B3V3LT1G is no exception. It is manufactured to high standards, ensuring that each component delivers consistent performance. The device also features a robust construction that is designed to withstand the rigors of daily use in industrial and commercial environments.

Environmental Compliance

In line with ON Semiconductor's dedication to environmental responsibility, the SZBZX84B3V3LT1G is compliant with RoHS (Restriction of Hazardous Substances) standards, minimizing the environmental impact by restricting the use of certain hazardous materials in its construction.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046

Pricing & Ordering

Quantity Unit Price Ext. Price
375+ $0.1351 $50.6625
905+ $0.1109 $100.3645
1,400+ $0.1074 $150.3600
1,925+ $0.1039 $200.0075
2,490+ $0.1005 $250.2450
3,330+ $0.0901 $300.0330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,020 pieces
MOQ: 375 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess