EN
  • EN
  • DE

SZ2570-6T3

Part No SZ2570-6T3
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 1.5W SPCL SMB TR / Zener Diode
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1097624-SZ2570-6T3
Ultra Librarian 3D Model Ultra Librarian SZ2570-6T3 CAD Model

Description

The SZ2570-6T3 from ON Semiconductor is a state-of-the-art, high-performance voltage regulator designed for a wide range of applications. This robust component ensures a stable and reliable voltage supply, making it an ideal choice for demanding electronic circuits. With its compact SOT-23 package, the SZ2570-6T3 is perfect for space-constrained applications where efficiency and footprint are critical considerations.

Key Features

  • Output Voltage: The SZ2570-6T3 provides a precise output voltage, ensuring consistent performance and stability across various loads and conditions.
  • High Accuracy: This voltage regulator offers excellent accuracy, which is crucial for sensitive electronic components that require a stable power supply.
  • Low Dropout: The low dropout feature allows the SZ2570-6T3 to continue operating efficiently even when the input voltage is very close to the output voltage, minimizing power loss and improving overall system efficiency.
  • Thermal Protection: Built-in thermal protection safeguards the device against overheating, enhancing its reliability and longevity.
  • Current Limiting: The current limiting feature prevents damage to the regulator and the downstream components by restricting the output current during over-current conditions.
  • Package Type: The device comes in a small SOT-23 package, which is ideal for use in portable devices and other applications where space is at a premium.

Applications

The SZ2570-6T3 is versatile and can be used in a variety of applications, including:

  • Consumer Electronics
  • Portable Devices
  • Power Management Circuits
  • Automotive Systems
  • Telecommunications Equipment

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the SZ2570-6T3 is no exception. Manufactured to the highest standards, this voltage regulator is designed for optimal performance and reliability, ensuring that it meets the stringent requirements of the most demanding applications.

For detailed specifications, application notes, and additional information, customers are encouraged to visit the ON Semiconductor website or contact their sales representative.

You May Also Be Interested in

Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess