EN
  • EN
  • DE

SZ1SMB5941BT3G

Part No SZ1SMB5941BT3G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 47V 3W SMB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 49 Weeks
Features Zener Diode 47 V 3 W ±5% Surface Mount SMB
Manufacturer ON Semiconductor
Series Automotive, AEC-Q101
Package Reel - TR
Operating Temperature Range -65°C ~ 150°C
Mounting Surface Mount
Package DO-214AA, SMB
Case / Package SMB
Family Name SZ1SMB5941
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898739-SZ1SMB5941BT3G
Ultra Librarian 3D Model Ultra Librarian SZ1SMB5941BT3G CAD Model

Description

ON Semiconductor SZ1SMB5941BT3G Zener Diode

The SZ1SMB5941BT3G from ON Semiconductor is a robust surface-mount Zener diode designed for applications requiring voltage regulation and voltage clamping. This Zener diode is a great choice for designers looking for a reliable component that can provide a stable reference voltage in a variety of electronic circuits.

With its precise voltage regulation capabilities, the SZ1SMB5941BT3G is engineered to maintain a constant voltage level, making it an essential component in power supply circuits. It is commonly used in overvoltage protection applications where it can protect sensitive electronic components from voltage spikes and surges.

Key Features:

  • Voltage Range: The SZ1SMB5941BT3G has a nominal Zener voltage of 14.0V, which is suitable for a wide range of applications.
  • Power Dissipation: This diode can handle up to 3W of power dissipation, providing high capacity for absorbing energy and protecting circuits from voltage transients.
  • Package: It comes in a standard SMB package, which is compact and suitable for automated assembly processes, making it ideal for high-volume production.
  • Low Leakage Current: It features a low leakage current, ensuring minimal power loss and increased efficiency for the overall system.
  • Thermal Stability: The SZ1SMB5941BT3G is characterized by its excellent thermal stability over its entire voltage range and operational lifespan.
  • Tolerance: This Zener diode offers a tight tolerance of ±5%, allowing for precise voltage regulation in critical applications.

The SZ1SMB5941BT3G is a versatile component that meets the stringent requirements of various industries, including consumer electronics, automotive, telecommunications, and industrial controls. Its robust design and reliable performance make it a preferred choice for engineers and designers who require a high-quality Zener diode for their circuit designs.

Overall, the SZ1SMB5941BT3G Zener diode from ON Semiconductor is a high-performance component that ensures stability and protection in electronic circuits, making it a valuable addition to any electronic component inventory.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.3564
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.4399
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3145 $52.5800
95+ $1.0786 $102.4670
145+ $1.0449 $151.5105
200+ $1.0112 $202.2400
260+ $0.9775 $254.1500
345+ $0.8764 $302.3580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,200 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess