EN
  • EN
  • DE

SZ1SMB5925BT3G

Part No SZ1SMB5925BT3G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 10V 3W SMB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features Zener Diode 10 V 3 W ±5% Surface Mount SMB
Manufacturer ON Semiconductor
Series Automotive, AEC-Q101
Package Reel - TR
Operating Temperature Range -65°C ~ 150°C
Mounting Surface Mount
Package DO-214AA, SMB
Case / Package SMB
Family Name SZ1SMB5925
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Part Number SZ1SMB5925BT3G-ND, SZ1SMB5925BT3GOSDKR, SZ1SMB5925BT3GOSCT, SZ1SMB5925BT3GOSTR
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935834-SZ1SMB5925BT3G
Ultra Librarian 3D Model Ultra Librarian SZ1SMB5925BT3G CAD Model

Description

The SZ1SMB5925BT3G is a state-of-the-art Zener voltage regulator diode designed and manufactured by ON Semiconductor, a renowned leader in the semiconductor industry. This product is specifically engineered to provide a precise voltage regulation solution for a wide array of electronic applications, ensuring stability and reliability in circuit operation.

Key Features

  • Voltage Range: The SZ1SMB5925BT3G offers a nominal Zener voltage of 3.3 volts, making it suitable for applications that require a regulated voltage in this range.
  • Power Dissipation: With a power dissipation of 3 watts, this Zener diode can handle significant amounts of power, ensuring robust performance in high-power applications.
  • Package: It comes in a surface-mount SMB package, which is compact and suitable for automated assembly processes, allowing for efficient manufacturing and integration into various electronic devices.
  • Surge Capability: This diode is capable of withstanding surge conditions, providing protection against voltage spikes and enhancing the overall durability of the end application.
  • Temperature Stability: The SZ1SMB5925BT3G operates effectively over a broad temperature range, ensuring consistent performance even under varying environmental conditions.

Applications

The SZ1SMB5925BT3G is an essential component in various electronic systems where voltage regulation is critical. Its applications include:

  • Power management in consumer electronics
  • Overvoltage and surge protection circuits
  • Industrial control systems
  • Telecommunication devices
  • Automotive electronics

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The SZ1SMB5925BT3G is manufactured to meet stringent industry standards, ensuring long-term reliability and performance. It is a testament to ON Semiconductor's dedication to providing advanced electronic components that meet the evolving needs of technology today.

You May Also Be Interested in

Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD523
Lowest to $1.1642
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.4399
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.3564

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3718 $50.1930
330+ $0.3051 $100.6830
510+ $0.2955 $150.7050
700+ $0.2860 $200.2000
905+ $0.2765 $250.2325
1,215+ $0.2479 $301.1985
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,136 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess