EN
  • EN
  • DE

SZ1SMB5921BT3G

Part No SZ1SMB5921BT3G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel
Voltage - Zener (Nom) (Vz) 6.8 V
Tolerance ±5%
Power - Max 3 W
Impedance (Max) (Zzt) 2.5 Ohms
Current - Reverse Leakage @ Vr 5 µA @ 5.2 V
Voltage - Forward (Vf) (Max) @ If 1.5 V @ 200 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMB
Base Product Number SZ1SMB5921
Other Names SZ1SMB5921BT3GOSDKR,SZ1SMB5921BT3G,SZ1SMB5921BT3GOSTR,2156-SZ1SMB5921BT3G-OS,SZ1SMB5921BT3GOSCT,ONSONSSZ1SMB5921BT3G
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1279670-SZ1SMB5921BT3G
Ultra Librarian 3D Model Ultra Librarian SZ1SMB5921BT3G CAD Model

Description

ON Semiconductor SZ1SMB5921BT3G Product Overview

The SZ1SMB5921BT3G is a high-quality Zener diode from ON Semiconductor, designed to provide excellent voltage regulation with a sharp knee and low leakage current. This Zener diode is part of ON Semiconductor's SMB series and is housed in a surface-mount SMB package, which is ideal for automated assembly processes and applications where space-saving is crucial.

Key Features

  • Voltage Range: The SZ1SMB5921BT3G offers a Zener voltage range of 3.3V, making it suitable for a variety of voltage regulation tasks in electronic circuits.
  • Power Dissipation: With a power dissipation of 3 watts, this diode can handle significant power levels, making it ideal for high-power density applications.
  • Package: The device comes in a compact SMB package, which is designed for optimal thermal performance and space efficiency on printed circuit boards.
  • High Reliability: This product is characterized by its high reliability, with a surge current capability that ensures it can withstand transient over-voltage events.
  • Standard Tolerances: The SZ1SMB5921BT3G is available in standard Zener voltage tolerances of ±5%, providing precise voltage regulation for your circuit needs.

Applications

The SZ1SMB5921BT3G Zener diode is versatile and can be used in a wide range of applications, including:

  • Voltage regulation modules
  • Over-voltage protection circuits
  • Switching power supplies
  • Consumer electronics
  • Computers and computer peripherals

Quality and Environmental Compliance

ON Semiconductor is committed to environmental stewardship and the SZ1SMB5921BT3G is no exception. It is designed to meet various environmental standards, ensuring that it is a suitable choice for eco-conscious applications. The device is also compliant with RoHS directives, which restricts the use of certain hazardous substances in electrical and electronic equipment.

With its robust design, reliable performance, and ON Semiconductor's commitment to quality, the SZ1SMB5921BT3G is an excellent choice for designers looking for a Zener diode that combines efficiency with durability.

You May Also Be Interested in

MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4760 $59.5000
300+ $0.3906 $117.1800
460+ $0.3784 $174.0640
635+ $0.3661 $232.4735
820+ $0.3540 $290.2800
1,095+ $0.3174 $347.5530
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,590 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess