EN
  • EN
  • DE

SZ1SMB5915BT3G

Part No SZ1SMB5915BT3G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 3.9V 3W SMB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 3.9V
Tolerance ±5%
Maximum Power Dissipation 3W
Impedance (Max) (Zzt) 7.5 Ohm
Current - Reverse Leakage @ Vr 25μA @ 1V
Voltage - Forward (Vf) (Max) @ If 1.5V @ 200mA
Temperature Range - Operating -65°C to 150°C
Mounting SMD (SMT)
Case / Package SMB
Win Source Part Number 1104700-SZ1SMB5915BT3G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SZ1SMB5915BT3G CAD Model

Description

ON Semiconductor SZ1SMB5915BT3G Zener Diode

The ON Semiconductor SZ1SMB5915BT3G is a robust and precise Zener diode, designed to provide excellent voltage regulation with a minimal footprint. This Zener diode is a part of ON Semiconductor's SMB series, which is well-known for its high-quality and reliable components that are suitable for a wide range of electronic applications.

Key Features

  • Voltage Range: The SZ1SMB5915BT3G offers a Zener voltage range that ensures flexibility for various circuit designs, making it a versatile choice for designers.
  • Power Dissipation: With a power dissipation of 3W, this diode can handle significant power levels, making it suitable for higher power applications.
  • Package: The device comes in a surface-mount SMB package, which allows for efficient space utilization on printed circuit boards (PCBs) and is ideal for automated assembly processes.
  • Thermal Stability: The diode features superior thermal stability, ensuring reliable performance over a wide temperature range.
  • Tolerance: It has a standard Zener voltage tolerance of ±5%, ensuring precise voltage regulation for sensitive circuits.

Applications

The SZ1SMB5915BT3G is suitable for a broad array of applications, including:

  • Voltage regulation modules
  • Surge protection circuits
  • Power management solutions
  • Consumer electronics
  • Industrial equipment
  • Telecommunication systems

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the SZ1SMB5915BT3G Zener diode is no exception. It is manufactured to meet the stringent standards that ON Semiconductor sets for its components, ensuring high reliability and performance. The device also complies with the RoHS directive, making it an environmentally friendly choice for modern electronic equipment.

Whether you're designing power supplies, looking to protect sensitive electronics from overvoltage, or need a reliable voltage reference, the ON Semiconductor SZ1SMB5915BT3G Zener diode is an excellent choice that combines performance, efficiency, and compactness to meet your circuitry needs.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.4366

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.5989 $50.9065
205+ $0.4914 $100.7370
320+ $0.4761 $152.3520
435+ $0.4607 $200.4045
565+ $0.4454 $251.6510
755+ $0.3993 $301.4715
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess