EN
  • EN
  • DE

SZ1SMA5933BT3G

Part No SZ1SMA5933BT3G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 22V 1.5W SMA / Zener Diode 22 V 1.5 W ±5% Surface Mount SMA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Manufacturer onsemi
Packaging Reel - TR
Voltage - Zener (Nom) (Vz) 22 V
Tolerance ±5%
Power - Max 1.5 W
Impedance (Max) (Zzt) 17.5 Ohms
Current - Reverse Leakage @ Vr 500 nA @ 16.7 V
Voltage - Forward (Vf) (Max) @ If 1.5 V @ 200 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting Surface Mount
Case / Package DO-214AC, SMA
Supplier Device Package SMA
Base Product Number SZ1SMA5933
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Part Number SZ1SMA5933BT3GOSDKR,SZ1SMA5933BT3G-ND,SZ1SMA5933BT3GOSTR,SZ1SMA5933BT3GOSCT
Standard Package 5,000
Win Source Part Number 1325539-SZ1SMA5933BT3G
Ultra Librarian 3D Model Ultra Librarian SZ1SMA5933BT3G CAD Model

Description

ON Semiconductor SZ1SMA5933BT3G Product Overview

The SZ1SMA5933BT3G is a robust, high-quality Zener diode from ON Semiconductor, a leading manufacturer in the semiconductor industry. This Zener diode is designed to provide precise voltage regulation, making it an ideal choice for a wide range of applications that require reliable voltage clamping, voltage reference, or surge protection.

Key Features

  • Voltage Range: The SZ1SMA5933BT3G offers a nominal Zener voltage of 22V, making it suitable for various circuits that operate within this voltage range.
  • Power Dissipation: With a power dissipation rating of 1.5W, this Zener diode can handle significant power levels, ensuring stability and reliability in your circuit designs.
  • Package: It comes in a compact SMA package, which allows for efficient space utilization on printed circuit boards.
  • High Surge Capability: The device is capable of withstanding surge events, providing additional protection for sensitive electronic components against voltage spikes.
  • Temperature Range: The SZ1SMA5933BT3G operates within a wide temperature range, from -55°C to +150°C, accommodating various environmental conditions.

Applications

The SZ1SMA5933BT3G is versatile and can be used in a multitude of applications. Some of the common applications include:

  • Power supply circuits
  • Consumer electronics
  • Automotive systems
  • Telecommunication devices
  • Industrial equipment

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the SZ1SMA5933BT3G is no exception. This Zener diode is manufactured with high standards, ensuring that it meets the rigorous demands of industrial and commercial use. Additionally, the device is characterized for its excellent stability over time and resistance to breakdown, making it a reliable component for long-term use in critical applications.

Environmental Compliance

ON Semiconductor ensures that its products, including the SZ1SMA5933BT3G, comply with environmental regulations. The device is lead-free and RoHS compliant, minimizing the environmental impact and making it suitable for use in eco-friendly products.

In summary, the SZ1SMA5933BT3G Zener diode from ON Semiconductor is a high-performance, durable, and environmentally conscious choice for designers and engineers looking to incorporate reliable voltage regulation into their electronic designs.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess