EN
  • EN
  • DE

SZ1SMA5923BT3G

Part No SZ1SMA5923BT3G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 8.2V 1.5W SMA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features Zener Diode 8.2 V 1.5 W ±5% Surface Mount SMA
Manufacturer ON Semiconductor
Series Automotive, AEC-Q101
Package Reel - TR
Operating Temperature Range -65°C ~ 150°C
Mounting Surface Mount
Package DO-214AC, SMA
Case / Package SMA
Family Name SZ1SMA5923
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Part Number SZ1SMA5923BT3GOSTR, SZ1SMA5923BT3GOSDKR, SZ1SMA5923BT3GOSCT, SZ1SMA5923BT3G-ND
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935819-SZ1SMA5923BT3G
Ultra Librarian 3D Model Ultra Librarian SZ1SMA5923BT3G CAD Model

Description

ON Semiconductor SZ1SMA5923BT3G - Zener Voltage Regulator Diode

The ON Semiconductor SZ1SMA5923BT3G is a robust surface-mount Zener voltage regulator diode designed for applications requiring voltage regulation with a minimal footprint. This diode is part of ON Semiconductor's high-quality Zener voltage regulator series, ensuring reliable performance in various electronic circuits. It is commonly used in power supply circuits, voltage reference applications, and as a protection device against overvoltage conditions.

Key Features:

  • Voltage Range: The SZ1SMA5923BT3G offers a nominal Zener voltage of 13V, making it suitable for a wide range of applications that require a stabilized voltage.
  • Power Dissipation: With a power dissipation of 1.5W, it can handle moderate power levels, making it ideal for use in both low and medium-power circuits.
  • Package: It comes in a compact SMA package, which is highly valued for its space-saving design and ease of integration into PCB layouts.
  • Tolerance: This Zener diode features a ±5% tolerance on nominal Zener voltage, providing precise voltage regulation for sensitive components.
  • Surge Capability: It is capable of withstanding surge currents, offering additional protection for electronic devices during transient conditions.

Applications:

  • Consumer electronics
  • Automotive systems
  • Telecommunication devices
  • Industrial equipment
  • Computer peripherals

The SZ1SMA5923BT3G Zener diode by ON Semiconductor represents a reliable solution for circuit designers looking for a stable voltage reference or protective element against voltage transients. Its combination of small size, high power dissipation, and precise voltage regulation capabilities make it a versatile component for a multitude of electronic applications. Whether you're designing a power supply or looking to safeguard sensitive electronics, the SZ1SMA5923BT3G offers the performance and reliability you can trust.

You May Also Be Interested in

Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.3694 $51.7160
330+ $0.3031 $100.0230
515+ $0.2936 $151.2040
705+ $0.2842 $200.3610
915+ $0.2747 $251.3505
1,220+ $0.2463 $300.4860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,303 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess