EN
  • EN
  • DE

SZ1SMA5919BT3G

Part No SZ1SMA5919BT3G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 5.6V 1.5W SMA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 38 Weeks
Features Zener Diode 5.6 V 1.5 W ±5% Surface Mount SMA
Manufacturer ON Semiconductor
Series Automotive, AEC-Q101
Package Reel - TR
Operating Temperature Range -65°C ~ 150°C
Mounting Surface Mount
Package DO-214AC, SMA
Case / Package SMA
Family Name SZ1SMA5919
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Part Number SZ1SMA5919BT3GOSTR, SZ1SMA5919BT3GOSDKR, SZ1SMA5919BT3G-ND, SZ1SMA5919BT3GOSCT
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898734-SZ1SMA5919BT3G
Ultra Librarian 3D Model Ultra Librarian SZ1SMA5919BT3G CAD Model

Description

ON Semiconductor SZ1SMA5919BT3G Zener Diodes

The ON Semiconductor SZ1SMA5919BT3G is a robust and reliable Zener diode designed to offer excellent voltage regulation with a minimal footprint. This surface-mount component is part of ON Semiconductor's extensive range of Zener diodes, which are known for their high-quality performance and durability in various electronic applications.

Product Features:

  • Voltage Range: The SZ1SMA5919BT3G Zener diode provides a precise voltage regulation option with a nominal Zener voltage of 5.6V, making it suitable for a wide array of voltage stabilization tasks.
  • Power Dissipation: With a power dissipation of 1.5 watts, this Zener diode can handle a significant amount of energy without compromising its functionality, ensuring stable performance under various operating conditions.
  • Package: Encased in a compact SMA package, the SZ1SMA5919BT3G is designed for surface-mount technology, allowing for efficient use of PCB space and streamlined manufacturing processes.
  • Surge Capability: The device is capable of withstanding surge currents, making it an excellent choice for protecting sensitive circuits against voltage spikes and transients.
  • Tolerance: This Zener diode offers a standard tolerance of ±5%, providing a balanced compromise between precision and cost-effectiveness for most applications.

Applications:

The SZ1SMA5919BT3G is versatile and can be used in a variety of applications, including:

  • Voltage regulation modules
  • Overvoltage protection circuits
  • Power management solutions
  • Consumer electronics
  • Telecommunication devices
  • Industrial and automotive systems

ON Semiconductor's commitment to quality is evident in the SZ1SMA5919BT3G, which is designed to meet the stringent requirements of modern electronic devices. Whether you're designing a power supply, managing voltage levels in a complex circuit, or ensuring the protection of sensitive components, this Zener diode provides a reliable and efficient solution. With its combination of power handling capability, compact form factor, and precision voltage regulation, the SZ1SMA5919BT3G is an excellent choice for engineers and designers looking for a high-performance Zener diode.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6163 $52.3855
200+ $0.5057 $101.1400
310+ $0.4899 $151.8690
425+ $0.4741 $201.4925
550+ $0.4583 $252.0650
735+ $0.4109 $302.0115
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess