EN
  • EN
  • DE

SVC720-TL-E

Part No SVC720-TL-E
Manufacturer ON Semiconductor
Catalog Variable Capacitance Diodes (Varicaps, Varactors)
Description FM VARICAP TWIN VR 4V / Varactors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors)
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 3,000 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.59.0080
Win Source Part Number 349511-SVC720-TL-E
Ultra Librarian 3D Model Ultra Librarian SVC720-TL-E CAD Model

Description

The SVC720-TL-E from ON Semiconductor is a state-of-the-art voltage clamp device designed to provide reliable protection against transient voltage spikes. This high-performance component is a critical addition to any circuit requiring safeguarding from voltage surges, making it an ideal choice for various applications, including automotive, industrial, and consumer electronics.

Key Features

  • Transient Protection: The SVC720-TL-E is specifically engineered to protect sensitive electronic components from transient voltage spikes, ensuring the longevity and reliability of your devices.
  • Low Clamping Voltage: With its low clamping voltage, this device minimizes the stress on protected components during voltage surges, thereby extending their operational life.
  • Fast Response Time: The device reacts quickly to transient events, providing immediate protection and minimizing the risk of damage to the circuit.
  • High Surge Capability: The SVC720-TL-E is capable of handling high surge currents, making it suitable for environments where large transients are common.
  • Easy Integration: Its small package design allows for easy integration into existing PCB layouts without requiring significant modifications.

Applications

ON Semiconductor's SVC720-TL-E is versatile and can be used across a broad range of applications. It is particularly beneficial in:

  • Automotive systems, where it can protect against voltage transients induced by load dump and jump start conditions.
  • Industrial controls, providing robust protection in harsh electrical environments.
  • Consumer electronics, ensuring the safety and reliability of household gadgets and entertainment systems.
  • Telecommunication infrastructure, where it can safeguard against lightning-induced surges and other high-energy transients.

Quality and Reliability

As with all ON Semiconductor products, the SVC720-TL-E is manufactured to the highest quality standards. The device's robust construction ensures that it will continue to perform under extreme conditions, maintaining its protective capabilities over a wide temperature range and contributing to the overall dependability of the end product.

You May Also Be Interested in

MACOM Technology Solutions
DIODE,VARACTOR,BONDED,STRIPLINE,
Need more? Email Us
MACOM Technology Solutions
DIODE, VARACTOR, GAAS
Need more? Email Us
MACOM Technology Solutions
VARACTOR,PLASTIC,SINGLE,SC-79
Need more? Email Us
MACOM Technology Solutions
DIODE,VARACTOR,ABRUPT,GAAS
Need more? Email Us
MACOM Technology Solutions
VARACTOR DIODE,GAAS,HYPERABRUPT,
Need more? Email Us
MACOM Technology Solutions
DIODE VARACTOR DUAL GAAS
Need more? Email Us
MACOM Technology Solutions
VARACTOR DIODE,GAAS,HYPERABRUPT,
Need more? Email Us
MACOM Technology Solutions
COM GAAS VARACTOR-PKG, 0805-2X
Need more? Email Us
MACOM Technology Solutions
VARACTOR, PLASTIC, LEAD-FREE
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2093 $60.4650
120+ $0.9921 $119.0520
185+ $0.9621 $177.9885
250+ $0.9309 $232.7250
325+ $0.8997 $292.4025
430+ $0.8062 $346.6660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess