EN
  • EN
  • DE

SVC388T-AL

Part No SVC388T-AL
Manufacturer ON Semiconductor
Catalog Variable Capacitance Diodes (Varicaps, Varactors)
Description AM VARICAP TWIN VR 8V / Varactors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors)
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.59.0080
Win Source Part Number 1097384-SVC388T-AL
Ultra Librarian 3D Model Ultra Librarian SVC388T-AL CAD Model

Description

ON Semiconductor SVC388T-AL - Robust Voltage Protection Device

The SVC388T-AL from ON Semiconductor stands as a high-performance solution designed to provide reliable voltage protection in a variety of electronic applications. This device is a part of ON Semiconductor's extensive portfolio of protection products, which are engineered to safeguard sensitive circuits from the potential dangers of voltage transients caused by electrostatic discharge (ESD), electrical fast transients (EFT), and other high-energy disturbances.

The SVC388T-AL is an advanced Transient Voltage Suppressor (TVS) diode that is characterized by its low clamping voltage and fast response time. Its ability to absorb high transient power makes it an ideal choice for protecting sensitive components in consumer electronics, telecommunications, industrial control systems, and automotive electronics.

Key Features of the SVC388T-AL:

  • Low Clamping Voltage: This device offers superior protection by clamping voltage transients to a safe level before they can damage sensitive circuitry.
  • Fast Response Time: With its quick response to transient events, the SVC388T-AL ensures that your electronics are shielded from voltage spikes in a timely manner.
  • High Surge Capability: Designed to withstand high-energy transients, this device provides robust surge suppression to enhance the durability of your electronic products.
  • Surface-Mount Package: The SVC388T-AL comes in a compact, surface-mount package that is suitable for high-density PCB designs.

With its exceptional performance and reliability, the SVC388T-AL is an excellent choice for designers looking to enhance the longevity and robustness of their electronic systems. Whether you're dealing with consumer gadgets, communication infrastructure, or critical automotive circuits, the SVC388T-AL from ON Semiconductor offers a layer of security that helps ensure your products can withstand the rigors of everyday use and unexpected voltage challenges.

By integrating the SVC388T-AL into your designs, you can provide your customers with the peace of mind that comes from using electronics built to last against electrical disturbances, thereby reinforcing your brand's reputation for quality and durability.

You May Also Be Interested in

Infineon Technologies
DIODE VARACTR 18V DUAL PG-SOT23
Need more? Email Us
MACOM Technology Solutions
VARACTOR DIODE,GAAS,HYPERABRUPT,
Need more? Email Us
MACOM Technology Solutions
DIODE,VARACTOR,ABRUPT,STRIPLINE,
Need more? Email Us
MACOM Technology Solutions
DIODE,VARACTOR,CHIP,GAAS
Need more? Email Us
MACOM Technology Solutions
DIODE, VARACTOR, GAAS
Need more? Email Us
MACOM Technology Solutions
DIODE,VARACTOR,BONDED,STRIPLINE,
Need more? Email Us
MACOM Technology Solutions
VARACTOR,CK,PLASTIC
Need more? Email Us
MACOM Technology Solutions
VARACTOR, GAAS FLIP-CHIP, POCKET
Need more? Email Us
MACOM Technology Solutions
VARACTOR,PLASTIC,SINGLE,SC-79
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess