EN
  • EN
  • DE

SVC341L

Part No SVC341L
Manufacturer ON Semiconductor
Catalog Variable Capacitance Diodes (Varicaps, Varactors)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Category Discrete Semiconductor Products
Family Variable Capacitance Diodes(Varicaps,Varactors)
Win Source Part Number 195054-SVC341L
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SVC341L CAD Model

Description

ON Semiconductor Product Overview - SVC341L

The SVC341L is a state-of-the-art voltage comparator designed by ON Semiconductor, a leader in the semiconductor industry. This precision device is engineered to offer fast and reliable performance for a variety of applications that require voltage level detection and signal comparison.

Key Features:

  • High Speed: With a response time tailored for quick signal processing, the SVC341L is ideal for systems that demand rapid changes in voltage levels to be detected without delay.
  • Low Power Consumption: Designed with energy efficiency in mind, this comparator operates with minimal power, making it suitable for battery-operated devices and energy-sensitive applications.
  • Precision Operation: The SVC341L provides high accuracy, ensuring precise voltage level detection for critical applications where precision is paramount.
  • Wide Operating Voltage Range: This device supports a broad range of input voltages, providing versatility and compatibility with various circuit designs and power supplies.
  • Stable Performance: ON Semiconductor's commitment to quality means the SVC341L offers consistent and reliable operation across a range of temperatures and conditions.

Applications:

The SVC341L is a versatile component suitable for numerous applications, including:

  • Industrial control systems
  • Battery-powered devices
  • Threshold detectors
  • Window comparators
  • Zero-crossing detectors
  • Motor control circuits
  • Signal processing equipment

Technical Specifications:

The technical specifications of the SVC341L make it a robust choice for engineers and designers looking for a reliable voltage comparator:

  • Input Voltage Range: Specified by the manufacturer
  • Output Type: Open collector or emitter
  • Propagation Delay: Defined for specific operating conditions
  • Operating Temperature Range: Suitable for commercial and industrial environments

For detailed specifications and application notes, customers are encouraged to refer to the official datasheet provided by ON Semiconductor. The SVC341L is a testament to ON Semiconductor's dedication to providing high-quality, reliable components for the electronics industry.

You May Also Be Interested in

MACOM Technology Solutions
DIODE VARACTOR 22V 50MA SOT-23
Need more? Email Us
MACOM Technology Solutions
COM GAAS VARACTOR-PKG, 0805-2X
Need more? Email Us
MACOM Technology Solutions
VARACTOR GAAS CHIP IN WAFFLE PAC
Need more? Email Us
MACOM Technology Solutions
VARACTOR,CK,SOT23,LEAD-FREE,PLAS
Need more? Email Us
MACOM Technology Solutions
DIODE,VARACTOR,ABRUPT,STRIPLINE,
Need more? Email Us
MACOM Technology Solutions
VARACTOR DIODE,GAAS,HYPERABRUPT,
Need more? Email Us
MACOM Technology Solutions
VARACTOR GAAS HYPER CHIP; 1.0 GA
Need more? Email Us
MACOM Technology Solutions
VARACTOR DIODE,CHIP-PACKAGE, 080
Need more? Email Us
MACOM Technology Solutions
DIODE,VARACTOR,HYPER,STRIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess