EN
  • EN
  • DE

SVC270-TL-E

Part No SVC270-TL-E
Manufacturer ON Semiconductor
Catalog Variable Capacitance Diodes (Varicaps, Varactors)
Description DIODE FM VARICAP TWIN VR 8V MCP3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Varactors 1 Pair Common Cathode 16 V Surface Mount 3-MCPH
Manufacturer ON Semiconductor
Package Reel - TR
Operating Temperature Range 150°C (TJ)
Mounting Surface Mount
Package SC-70, SOT-323
Case / Package 3-MCPH
Family Name SVC270
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898575-SVC270-TL-E
Ultra Librarian 3D Model Ultra Librarian SVC270-TL-E CAD Model

Description

The SVC270-TL-E from ON Semiconductor is a high-performance voltage clamp device designed to provide reliable protection against overvoltage transients. This robust component is an essential solution for safeguarding sensitive electronics in a wide range of applications, including consumer electronics, automotive systems, and industrial equipment.

The SVC270-TL-E is built with state-of-the-art semiconductor technology, ensuring a fast response time to transient events, which is critical for preventing damage to vulnerable circuits. With its low clamping voltage, the device is highly effective at maintaining the integrity of the electrical signal while suppressing any potentially harmful voltage spikes.

Key Features:

  • Transient Protection: The device is specifically designed to protect against electrostatic discharge (ESD), electrical fast transients (EFT), and other high-energy disturbances.
  • Low Capacitance: With a low capacitance design, the SVC270-TL-E ensures minimal impact on signal integrity, making it suitable for high-speed data lines and RF applications.
  • High Surge Capability: Its high surge current handling capability provides robust protection for electronic components against surge events.
  • Surface-Mount Package: The SVC270-TL-E comes in a compact surface-mount package, allowing for easy integration into PCB designs and saving valuable board space.
  • Operating Temperature Range: The device operates effectively across a wide temperature range, making it versatile for use in various environmental conditions.

Applications:

  • Consumer Electronics: Smartphones, Tablets, PCs
  • Automotive: Control Units, Infotainment Systems
  • Industrial: PLCs, Sensors, and Actuators
  • Communication Systems: Network Devices, Base Stations

The SVC270-TL-E is a testament to ON Semiconductor's commitment to providing high-quality, reliable components for the electronics industry. Its combination of fast response, low capacitance, and high surge capability makes it an indispensable part of any circuit design where voltage transients are a concern. With ON Semiconductor's SVC270-TL-E, designers can ensure their products are well-protected and maintain optimal performance over their lifespan.

You May Also Be Interested in

MACOM Technology Solutions
DIODE VARACTOR DUAL GAAS
Need more? Email Us
MACOM Technology Solutions
DIODE,GAASVARACTOR,1.25GAMMA
Need more? Email Us
MACOM Technology Solutions
DIODE VARACTOR 22V 50MA SOT-23
Need more? Email Us
MACOM Technology Solutions
VARACTOR DIODE,GAAS,HYPERABRUPT,
Need more? Email Us
MACOM Technology Solutions
DIODE, VARACTOR, GAAS
Need more? Email Us
MACOM Technology Solutions
DIODE,VARACTOR,ABRUPT,STRIPLINE,
Need more? Email Us
MACOM Technology Solutions
VARACTOR,CK,PLASTIC
Need more? Email Us
MACOM Technology Solutions
VARACTOR,PLASTIC,SINGLE,SC-79
Need more? Email Us
MACOM Technology Solutions
DIODE,VARACTOR,CHIP,GAAS,ODS-120
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
575+ $0.1011 $58.1325
1,395+ $0.0829 $115.6455
2,160+ $0.0804 $173.6640
2,970+ $0.0778 $231.0660
3,845+ $0.0752 $289.1440
5,140+ $0.0675 $346.9500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,280 pieces
MOQ: 575 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess