EN
  • EN
  • DE

SVC236-TB-E

Part No SVC236-TB-E
Manufacturer ON Semiconductor
Catalog Variable Capacitance Diodes (Varicaps, Varactors)
Description DIODE FM VARICAP TWIN VR 6.5V CP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Capacitance @ Vr, F 16.84pF @ 6.5V, 1MHz
Capacitance Ratio 5
Capacitance Ratio Condition C1/C6.5
Voltage - Peak Reverse (Max) 16V
Diode Type 1 Pair Common Cathode
Q @ Vr, F 70 @ 3V, 100MHz
Temperature Range - Operating 125°C (TJ)
Mounting SMD (SMT)
Case / Package 3-CP
Win Source Part Number 053746-SVC236-TB-E
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SVC236-TB-E CAD Model

Description

Introducing the SVC236-TB-E - A High-Efficiency Voltage Converter by ON Semiconductor

The SVC236-TB-E from ON Semiconductor is a state-of-the-art voltage converter designed for applications requiring efficient voltage regulation and a high level of performance. This compact device stands out in the market for its reliability and versatility, making it an ideal choice for a wide range of electronic devices and systems.

At the heart of the SVC236-TB-E lies its advanced buck converter technology, which enables it to step down higher voltages to lower levels with exceptional efficiency. This feature is particularly beneficial in battery-powered applications where energy conservation is critical. The converter operates over a wide input voltage range, ensuring compatibility with various power sources and enabling its use in a multitude of global products and applications.

The SVC236-TB-E is not only efficient but also highly precise, delivering a stable output voltage with minimal ripple. This precision is crucial for sensitive electronics that require a consistent power supply for optimal performance. Furthermore, the device includes built-in thermal protection and overcurrent protection, safeguarding your application from potential damage due to abnormal operating conditions.

Designed for ease of integration, the SVC236-TB-E comes in a compact package that can be easily mounted onto a printed circuit board (PCB). This packaging is conducive to automated assembly processes, thus reducing manufacturing time and costs. Additionally, the converter's pinout is thoughtfully arranged to simplify PCB layout and to minimize interference with other components.

Whether you are designing power management solutions for consumer electronics, portable devices, or industrial equipment, the SVC236-TB-E from ON Semiconductor is an excellent choice. Its combination of high efficiency, precision, and protection features ensures that your products perform reliably and stand the test of time. Choose the SVC236-TB-E for your next project and experience the difference that quality engineering can make.

To learn more about the SVC236-TB-E and how it can be integrated into your power management solutions, visit the ON Semiconductor website or contact their customer support team for detailed specifications and application assistance.

You May Also Be Interested in

Toshiba Semiconductor and Storage
DIODE VARACTOR 10V SINGLE USC
Need more? Email Us
MACOM Technology Solutions
VARACTOR,CK,SOT23,LEAD-FREE,PLAS
Need more? Email Us
MACOM Technology Solutions
VARACTOR DIODE,HYPER,MGV-075-10-
Need more? Email Us
MACOM Technology Solutions
VARACTOR,PLASTIC,SINGLE,SC-79
Need more? Email Us
MACOM Technology Solutions
DIODE,VARACTOR,ABRUPT,STRIPLINE,
Need more? Email Us
MACOM Technology Solutions
VARACTOR GAAS CHIP IN WAFFLE PAC
Need more? Email Us
MACOM Technology Solutions
DIODE VARACTOR DUAL GAAS
Lowest to $78.0713
MACOM Technology Solutions
DIODE,VARACTOR,ABRUPT,GAAS
Need more? Email Us
MACOM Technology Solutions
DIODE VARACTOR 22V 50MA SOT-23
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess