EN
  • EN
  • DE

SVC230-TB-E

Part No SVC230-TB-E
Manufacturer ON Semiconductor
Catalog Variable Capacitance Diodes (Varicaps, Varactors)
Description DIODE FM VARICAP TWIN VR 8V CP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Capacitance @ Vr, F 28.2pF @ 8V, 1MHz
Capacitance Ratio 1.75
Capacitance Ratio Condition C2/C8
Voltage - Peak Reverse (Max) 16V
Diode Type 1 Pair Common Cathode
Q @ Vr, F 100 @ 3V, 100MHz
Temperature Range - Operating 125°C (TJ)
Mounting SMD (SMT)
Case / Package 3-CP
Win Source Part Number 053745-SVC230-TB-E
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SVC230-TB-E CAD Model

Description

The SVC230-TB-E from ON Semiconductor is a state-of-the-art voltage supervisor designed to ensure reliability and stability in a wide range of electronic applications. This compact, surface-mount device is an integral component for systems that require precise voltage monitoring to protect against under-voltage conditions, which can lead to system failures and data loss.

Key Features

  • Precision Voltage Monitoring: The SVC230-TB-E offers precision monitoring of voltages, allowing systems to operate within safe parameters.
  • Low Power Consumption: With an emphasis on energy efficiency, this voltage supervisor is ideal for battery-operated devices due to its low power consumption.
  • Programmable Delay Time: The device features a programmable delay time, providing designers with flexibility to set the supervisor according to the specific needs of their application.
  • Manual Reset Input: A manual reset input allows for an external signal to initiate a system reset, offering additional control to the user.
  • Wide Operating Temperature Range: The SVC230-TB-E is designed to function across a broad temperature range, making it suitable for harsh environments.

Applications

The ON Semiconductor SVC230-TB-E is versatile and can be used in various applications, including:

  • Portable and battery-powered devices
  • Microprocessor/microcontroller systems
  • Industrial equipment
  • Automotive systems
  • Networking and telecommunication
  • Medical devices

Technical Specifications

The SVC230-TB-E comes with a host of technical specifications that make it a reliable choice for voltage supervision:

  • Supply Voltage Range: 1.0 V to 5.5 V
  • Threshold Voltage: Factory programmed options available
  • Output Type: Active low, open drain
  • Package: 5-pin SOT-23

With its robust design and comprehensive features, the ON Semiconductor SVC230-TB-E voltage supervisor is an essential component for any system requiring dependable voltage monitoring and management.

You May Also Be Interested in

MACOM Technology Solutions
VARACTOR DIODE,CHIP-PACKAGE, 080
Need more? Email Us
MACOM Technology Solutions
VARACTOR DIODE,GAAS,HYPERABRUPT,
Need more? Email Us
MACOM Technology Solutions
VARACTOR,CK,PLASTIC
Need more? Email Us
MACOM Technology Solutions
VARACTOR DIODE,GAAS,HYPERABRUPT,
Need more? Email Us
MACOM Technology Solutions
DIODE,VARACTOR,BONDED,STRIPLINE,
Need more? Email Us
MACOM Technology Solutions
DIODE,VARACTOR,ABRUPT,STRIPLINE,
Need more? Email Us
MACOM Technology Solutions
DIODE VARACTOR DUAL GAAS
Lowest to $78.0713
MACOM Technology Solutions
DIODE VARACTOR DUAL GAAS
Need more? Email Us
Infineon Technologies
DIODE VARACTR 18V DUAL PG-SOT23
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
335+ $0.1746 $58.4910
810+ $0.1434 $116.1540
1,250+ $0.1388 $173.5000
1,720+ $0.1344 $231.1680
2,225+ $0.1300 $289.2500
2,980+ $0.1164 $346.8720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 131,000 pieces
MOQ: 335 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess