The SVC220-TB from ON Semiconductor stands as a robust and reliable solution for protecting sensitive electronic equipment from voltage transients induced by inductive load switching and lightning. Designed to deliver high-quality performance, this Transient Voltage Suppressor (TVS) diode is a critical component for safeguarding circuits in a wide range of applications, from industrial systems to consumer electronics.
Key Features:
- Transient Protection: The SVC220-TB is specifically engineered to protect against voltage spikes, offering a peak pulse power dissipation of 1500 Watts for a 10/1000μs waveform. This ensures that your devices remain safe even under extreme transient conditions.
- Low Clamping Voltage: With a low clamping voltage, this TVS diode provides superior protection by reducing the stress on the protected circuit components during a transient voltage event.
- Fast Response Time: The SVC220-TB reacts almost instantaneously to transient voltages, ensuring quick and effective protection without compromising the performance of your device.
- Bi-directional Protection: Capable of providing protection in both directions, this diode is versatile and can be used in various circuit configurations.
- RoHS Compliant: Keeping in line with environmental standards, the SVC220-TB is RoHS compliant, minimizing the use of hazardous substances in its construction.
Applications:
The SVC220-TB is ideal for a range of applications, including:
- Power Supply Circuits
- AC/DC Applications
- Telecommunication Systems
- Automotive Electronics
- Industrial Controllers
- Consumer Electronics
Product Specifications:
Parameter
Value
Reverse Standoff Voltage
22V
Breakdown Voltage
24.4V - 26.9V
Peak Pulse Power Dissipation
1500W
Clamping Voltage
35.5V
Package Type
DO-214AA (SMB)
With its robust design and comprehensive protection capabilities, the SVC220-TB from ON Semiconductor is an essential component for any design where transient voltage protection is a priority.