EN
  • EN
  • DE

SVC211SPA-D

Part No SVC211SPA-D
Manufacturer ON Semiconductor
Catalog Variable Capacitance Diodes (Varicaps, Varactors)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Category Discrete Semiconductor Products
Family Variable Capacitance Diodes(Varicaps,Varactors)
Win Source Part Number 195015-SVC211SPA-D
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SVC211SPA-D CAD Model

Description

The SVC211SPA-D from ON Semiconductor is a high-performance, bidirectional TVS (Transient Voltage Suppressor) diode designed to protect sensitive electronic equipment from electrostatic discharge (ESD) and other voltage-induced transient events. Engineered with precision, this compact component is an essential safeguard for maintaining the integrity and longevity of your electronics.

Key Features

  • ESD Protection: The SVC211SPA-D offers excellent ESD protection, capable of withstanding ESD strikes of ±30kV (Air) and ±30kV (Contact) discharge as per the IEC 61000-4-2 standard.
  • Low Clamping Voltage: It provides a low dynamic resistance and clamping voltage, ensuring minimal impact on the protected circuit during transient conditions.
  • Fast Response Time: The device responds to ESD strikes in a matter of nanoseconds, offering immediate protection to the connected components.
  • Compact Package: The SVC211SPA-D comes in an SOD-882 package, making it suitable for space-constrained applications.
  • RoHS Compliant: Adhering to environmental standards, this TVS diode is RoHS compliant, minimizing the ecological footprint of your products.

Applications

The SVC211SPA-D is versatile and can be used in a wide range of applications, including:

  • Portable Electronics
  • Smartphones and Tablets
  • Data Lines for Communication Standards (USB, HDMI)
  • Microcontroller Input/Output Protection
  • Power Supply Protection

Performance and Reliability

ON Semiconductor's commitment to quality ensures that the SVC211SPA-D meets the stringent requirements of modern electronics. The device's robust construction allows it to absorb and dissipate high transient energies, effectively protecting critical components from damage. Its bidirectional design allows for symmetrical protection in both polarities, making it ideal for AC signal lines or where the polarity is indeterminate.

Conclusion

The SVC211SPA-D from ON Semiconductor represents a state-of-the-art ESD protection solution that combines high surge capability with fast response time, all in a miniature footprint. Integrating this TVS diode into your design will provide the confidence that your products are shielded against the unpredictable nature of transient events, thus ensuring reliability and customer satisfaction.

You May Also Be Interested in

MACOM Technology Solutions
VARACTOR DIODE,GAAS,HYPERABRUPT,
Need more? Email Us
MACOM Technology Solutions
DIODE,VARACTOR,CHIP,GAAS,ODS-120
Need more? Email Us
MACOM Technology Solutions
VARACTOR PLASTIC DUAL
Lowest to $0.6264
MACOM Technology Solutions
VARACTOR, GAAS FLIP-CHIP, POCKET
Need more? Email Us
MACOM Technology Solutions
DIODE,VARACTOR,BONDED,STRIPLINE,
Need more? Email Us
MACOM Technology Solutions
VARACTOR DIODE,GAAS,HYPERABRUPT,
Need more? Email Us
MACOM Technology Solutions
DIODE,VARACTOR,ABRUPT,STRIPLINE,
Need more? Email Us
MACOM Technology Solutions
LEAD FREE VARACTOR,PLASTIC,SOT-2
Lowest to $0.6078
MACOM Technology Solutions
DIODE VARACTOR DUAL GAAS
Lowest to $78.0713

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess