EN
  • EN
  • DE

SUS6160MNTWG

Part No SUS6160MNTWG
Manufacturer ON Semiconductor
Catalog TVS - Mixed Technology
Description TVS DEVICE OVP IC W/ INTEG MO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 349357-SUS6160MNTWG
HTSUS 8542.39.0001
ECCN EAR99
REACH Status REACH Unaffected
Moisture Sensitivity Level (MSL) 1 (Unlimited)
Standard Package 3,000 pcs
Base Product Number SUS616
Product Status Obsolete
Package Tape & Reel
Mfr ON Semiconductor
Category Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology
Ultra Librarian 3D Model Ultra Librarian SUS6160MNTWG CAD Model

Description

The SUS6160MNTWG is a cutting-edge electronic component manufactured by ON Semiconductor, a leader in the semiconductor industry. This product is designed to meet the demands of modern electronic circuits, providing reliability and efficiency in a compact package.

Key Features

  • High Performance: The SUS6160MNTWG is built to deliver high-speed operation while maintaining stability, making it suitable for high-frequency applications.
  • Low Power Consumption: This component is engineered to operate with minimal power draw, helping to extend the life of battery-powered devices and reduce energy costs in wired systems.
  • Durable Design: Constructed to withstand harsh conditions, the SUS6160MNTWG is reliable in a wide range of temperatures and environments.
  • Compact Form Factor: The small size of this product allows for greater flexibility in design and is ideal for space-constrained applications.

Applications

The versatility of the SUS6160MNTWG makes it an excellent choice for a variety of applications, including:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Controls
  • Telecommunication Infrastructure
  • Medical Devices

Technical Specifications

The SUS6160MNTWG boasts impressive technical specifications that ensure its performance in demanding applications:

Parameter Value Package Type Surface-Mount Operating Temperature Range -40°C to +125°C Power Supply Voltage Specified by the datasheet Output Type Specified by the datasheet

Quality and Compliance

ON Semiconductor is committed to providing high-quality products that meet international standards. The SUS6160MNTWG is compliant with relevant industry regulations, ensuring its suitability for global markets.

For detailed information about the SUS6160MNTWG, including datasheets, application notes, and ordering information, customers are encouraged to visit the official ON Semiconductor website or contact their local sales representative.

You May Also Be Interested in

AVX Corp/Kyocera Corp
TVS DEVICE TVS FEEDTHRU 42V 0805
Need more? Email Us
IXYS
TVS DEVICE MIXED 2000V BOD
Need more? Email Us
Littelfuse Inc.
TVS DEVICE MIXED 160V DO-214AA
Need more? Email Us
EPCOS (TDK)
TVS DEVICE MIXED TECHNOLOGY 40V
Need more? Email Us
Maxim Integrated
TVS DEVICE MIXED 16-TQFN
Lowest to $5.4545
Kemet
TVS DEVICE MIXED TECHNOLOGY 54V
Need more? Email Us
AVX Corp/Kyocera Corp
TVS DEVICE TVS FEEDTHRU 32V 0805
Need more? Email Us
AVX Corp/Kyocera Corp
TVS DEVICE TVS FEEDTHRU 50V 0805
Need more? Email Us
EPCOS (TDK)
TVS DEVICE MIXED TECHNOLOGY 58V
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9794 $58.7640
145+ $0.8039 $116.5655
225+ $0.7785 $175.1625
310+ $0.7542 $233.8020
400+ $0.7288 $291.5200
535+ $0.6537 $349.7295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,663 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess