EN
  • EN
  • DE

UCC28051DRG4

Part No UCC28051DRG4
Manufacturer Texas Instruments
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC CTRLR TRANSITION 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Mode Discontinuous (Transition)
Frequency - Switching 200kHz
Current - Startup 75μA
Supply Voltage - Operating 12 V to 18 V
Temperature Range - Operating -40°C to 105°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 056124-UCC28051DRG4
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian UCC28051DRG4 CAD Model

Description

Overview of Texas Instruments UCC28051DRG4

The UCC28051DRG4 from Texas Instruments is a robust and efficient power management integrated circuit specifically designed for Power Factor Correction (PFC) applications. This advanced PFC controller operates under the Critical Conduction Mode (CrM), which optimizes the power factor and reduces the total harmonic distortion in AC-to-DC power conversion. It is an ideal choice for systems that require compliance with international power quality standards and is widely used in applications such as switch-mode power supplies, lighting, and power adapters.

Key Features

  • Enhanced Performance: The UCC28051DRG4 is engineered to provide high power factor and low THD, enabling systems to meet stringent energy efficiency regulations.
  • CrM Operation: Critical Conduction Mode operation allows for zero current turn-off of the boost switch, which reduces switching losses and improves overall system efficiency.
  • Versatile Operating Range: This controller can operate over a wide supply voltage range, accommodating various global AC input voltages.
  • Programmable Features: Users can set the maximum peak current limit of the boost switch and the switching frequency, allowing customization for specific application requirements.

Applications

With its advanced feature set, the UCC28051DRG4 is suitable for a multitude of applications, including:

  • AC-to-DC Adapters
  • Open Frame Switching Power Supplies
  • Flat Panel Display TVs and Monitors
  • Stand-alone PFC Modules
  • Power Supplies for Desktops, Servers, and Networking Equipment

Package and Quality

The UCC28051DRG4 is offered in a slim SOIC-8 (D) package, which ensures a compact footprint on the PCB while providing adequate thermal performance for most applications. Texas Instruments is known for its commitment to quality, and this product is no exception, meeting high standards for reliability and performance.

Conclusion

In summary, the UCC28051DRG4 PFC controller from Texas Instruments is a sophisticated solution for achieving efficient power conversion with high power factor and low harmonic distortion. Its flexibility, programmability, and wide operating range make it a versatile choice for designers looking to enhance the energy efficiency of their power supply systems.

You May Also Be Interested in

Microsemi Corporation
IC PFC CTRLR CCM 300KHZ 8SOIC / PFC IC Continuous Conduction (CCM) 300kHz 8-SOIC
Need more? Email Us
Fairchild/ON Semiconductor
IC REG LIN POWER FACTOR CONTRLR
Lowest to $19.8741
Fairchild/ON Semiconductor
2A, 2000KHZ PDIP16
Lowest to $45.8576
Infineon Technologies
IC PFC CTRLR DCM 8DIP
Lowest to $1.3679
ON Semiconductor
IC PFC CTR AVER CURR 65KHZ 16SOP / PFC IC Average Current 65kHz 16-SOIC
Need more? Email Us
NXP / Nexperia
Power Management Specialized - PMIC TEA1716T/SO24//2/REEL 13 Q1/T1 *STANDARD MARK SMD
Lowest to $1.5102
NXP / Nexperia
IC PFC CTRLR DCM 8SO
Lowest to $3.1289
ON Semiconductor
IC PFC CTRLR AVERAGE CURR / PFC IC Average Current
Need more? Email Us
Richtek USA Inc.
IC PFC CTRLR CRM 8SOP
Lowest to $2.7242

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess