EN
  • EN
  • DE

SURS283T3-1G-VF01

Part No SURS283T3-1G-VF01
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description SURS283T3-1G-VF01 / Diode
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr onsemi
Series -
Package Bulk
Product Status Obsolete
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1380002-SURS283T3-1G-VF01
Ultra Librarian 3D Model Ultra Librarian SURS283T3-1G-VF01 CAD Model

Description

The SURS283T3-1G-VF01 is a state-of-the-art rectifier diode developed by ON Semiconductor, a leading provider of semiconductor-based solutions. This product is designed to offer high-efficiency power conversion in a compact and robust package, making it an ideal choice for a wide range of applications.

Key Features

  • High Reverse Voltage Capability: The SURS283T3-1G-VF01 is engineered to withstand reverse voltages, ensuring reliability and stability in high-voltage environments.
  • Low Forward Voltage Drop: It exhibits a low forward voltage drop, which results in reduced power loss and improved efficiency during operation.
  • High Surge Current Capability: This rectifier can handle high surge currents, providing excellent performance during transient conditions.
  • Robust Design: The device is encapsulated in a highly durable package that offers superior thermal performance and resistance to mechanical stress.
  • Surface-Mount Package: Its surface-mount package is designed for automated assembly processes, facilitating ease of integration into various circuit designs.

Applications

The SURS283T3-1G-VF01 is versatile and can be used in a multitude of applications including:

  • Power supply units
  • Automotive systems
  • Telecommunications equipment
  • Industrial machinery
  • Consumer electronics

Technical Specifications

Parameter Value
Package SMB (DO-214AA)
Reverse Voltage Up to 40V
Forward Current 3A
Forward Voltage Drop Typically 0.98V at 3A
Operating Temperature Range -55°C to +150°C

Conclusion

ON Semiconductor's SURS283T3-1G-VF01 is a high-performance rectifier diode that offers efficiency, reliability, and versatility for a range of electronic applications. Its technical specifications and robust design make it an excellent choice for engineers and designers looking for a high-quality power conversion solution.

You May Also Be Interested in

Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.4553
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Nexperia USA Inc.
DIODE GP 100V 215MA DFN1006-2
Lowest to $1.7463
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Taiwan Semiconductor
DIODE SCHOTTKY 100V 2A SOD123W
Lowest to $0.1456

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2176 $57.9168
44+ $2.6401 $116.1644
68+ $2.5576 $173.9168
94+ $2.4751 $232.6594
121+ $2.3926 $289.5046
162+ $2.1451 $347.5062
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 564 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess