EN
  • EN
  • DE

TPS3828-50QDBVRG4Q

Part No TPS3828-50QDBVRG4Q
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Supervisors
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 4.55V
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 120ms Minimum
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number TPS3828
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-24436-6,TPS3828-50QDBVRG4Q-ND,2156-TPS3828-50QDBVRG4Q,-296-24436-1-ND,TEXTISTPS3828-50QDBVRG4Q,296-24436-1,-TPS3828-50QDBVRG4Q-NDR,296-24436-2,TPS382850QDBVRG4Q
Standard Package 3,000
Win Source Part Number 967416-TPS3828-50QDBVRG4Q
Ultra Librarian 3D Model Ultra Librarian TPS3828-50QDBVRG4Q CAD Model

Description

Product Overview: TPS3828-50QDBVRG4Q

The TPS3828-50QDBVRG4Q is a state-of-the-art supervisory circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is engineered to provide precision voltage monitoring, primarily for microprocessors, microcontrollers, and other voltage-sensitive applications. The TPS3828-50QDBVRG4Q ensures that systems operate within safe voltage levels, thereby enhancing system reliability and preventing data corruption due to unexpected power anomalies.

Key Features

  • Voltage Threshold: The TPS3828-50QDBVRG4Q comes with a preset threshold voltage of 5V, which is ideal for monitoring standard 5V power supplies and logic levels.
  • Low Supply Current: With a typical supply current of only 15 µA, this device is optimized for low-power applications, helping to conserve energy and extend battery life in portable devices.
  • Manual Reset Input: It includes a manual reset input that allows the user to trigger a system reset, providing an additional layer of control.
  • Watchdog Timer: The built-in watchdog timer ensures that systems remain operational by monitoring the activity of the microprocessor and initiating a reset if necessary.
  • Reset Timeout Delay: The device offers a programmable delay time for the reset signal, allowing designers to tailor system recovery according to specific needs.

Applications

The TPS3828-50QDBVRG4Q is versatile and can be used in a wide range of applications, including:

  • Portable/Battery-Powered Equipment
  • Embedded Systems
  • Industrial Controls
  • Computing Devices
  • Communication Systems

Package and Quality

The product is offered in a small, 5-pin SOT-23 package, making it suitable for space-constrained applications. The TPS3828-50QDBVRG4Q is part of Texas Instruments' commitment to quality and reliability, and it is designed to meet the rigorous demands of the industry standards.

In summary, the TPS3828-50QDBVRG4Q from Texas Instruments represents a robust solution for system voltage supervision. Its low power consumption, precision monitoring capabilities, and additional features such as manual reset and watchdog timer make it an essential component for enhancing system stability and reliability.

You May Also Be Interested in

MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3284
Texas Instruments
IC POWER
Lowest to $0.8732
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4416 $50.4560
85+ $1.1829 $100.5465
135+ $1.1459 $154.6965
185+ $1.1090 $205.1650
235+ $1.0720 $251.9200
315+ $0.9611 $302.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,130 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess