EN
  • EN
  • DE

STK8280

Part No STK8280
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 346105-STK8280
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STK8280 CAD Model

Description

The ON Semiconductor STK8280 is a state-of-the-art integrated circuit designed for high-efficiency power management applications. This robust component is engineered to deliver optimal performance in a variety of electronic devices, making it a go-to solution for designers looking to enhance system reliability and extend battery life.

Key Features

  • High-Efficiency Operation: The STK8280 boasts an advanced design that ensures high efficiency, which is critical for reducing heat generation and improving system performance.
  • Compact Form Factor: Its small footprint allows for easy integration into space-constrained applications, making it ideal for portable and wearable technology.
  • Versatile Voltage Ranges: This IC supports a wide range of input and output voltages, providing flexibility for use in various circuit configurations.
  • Thermal Protection: The device includes built-in thermal protection features that prevent damage from overheating, ensuring long-term reliability.
  • Low Quiescent Current: The STK8280 is designed to have a low quiescent current, which minimizes power drain when the device is in standby mode.

Applications

The versatility of the STK8280 makes it suitable for a broad array of applications, including:

  • Mobile Phones
  • Portable Media Players
  • Wireless Communication Devices
  • Power Supply Modules
  • Battery Management Systems

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the STK8280 is no exception. Manufactured with the highest standards in mind, this product is designed to meet the rigorous demands of the electronics industry. Users can expect consistent performance and dependability from this component.

Environmental Considerations

As an environmentally conscious company, ON Semiconductor ensures that the STK8280 complies with international standards for environmental safety and sustainability. It is RoHS compliant, lead-free, and designed to reduce the ecological footprint of the devices it powers.

For detailed specifications, technical documents, and further information about the STK8280, visit ON Semiconductor's official website or contact their sales and support team.

You May Also Be Interested in

Samsung
Need more? Email Us
Sunlord
Lowest to $0.0785
Sunlord
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $3.2640
Samsung
Lowest to $11.2613
Samsung
Need more? Email Us
Samsung
Lowest to $1.3642
Broadcom Limited
Need more? Email Us
Samsung
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess