EN
  • EN
  • DE

STK681-320GEVB

Part No STK681-320GEVB
Manufacturer ON Semiconductor
Catalog Evaluation and Demonstration Boards and Kits
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr onsemi
Package Box
Product Status Obsolete
Type Power Management
Function Motor Controller/Driver
Utilized IC / Part STK681-320
Supplied Contents Board(s)
Base Product Number STK681
Other Names STK681-320GEVBOS,STK681320GEVB
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284833-STK681-320GEVB
Ultra Librarian 3D Model Ultra Librarian STK681-320GEVB CAD Model

Description

The STK681-320GEVB, from ON Semiconductor, is a comprehensive evaluation board designed specifically for the STK681-320, a unipolar constant-current motor driver. This evaluation board provides an excellent platform for engineers and designers to explore the capabilities and features of the STK681-320 motor driver in a wide range of motor driving applications.

The STK681-320GEVB is equipped with a built-in micro-stepping controller and is capable of driving a unipolar stepper motor. It operates on a supply voltage ranging from 8.5V to 44V, which allows for flexibility in various application requirements. The board is capable of delivering an output current of up to 1.5A, making it suitable for driving small to medium-sized stepper motors commonly used in office automation machines, surveillance cameras, and small industrial equipment.

Key Features:

  • Integrated micro-stepping controller for precise motor control.
  • Wide operating voltage range (8.5V to 44V) to accommodate different motor specifications.
  • High output current capability (up to 1.5A) for driving a range of unipolar stepper motors.
  • Thermal shutdown and overcurrent protection features for enhanced safety and reliability.
  • Easy-to-use evaluation board for quick setup and testing.
  • LED indicators for visual feedback on motor driver status.
  • DIP switches for easy micro-stepping configuration and control mode selection.

The evaluation board also comes with multiple protection features, such as thermal shutdown and overcurrent protection, which help to prevent damage to the board and the motor under extreme conditions. Additionally, the STK681-320GEVB includes LED indicators that provide visual feedback on the status of the motor driver operations, which is invaluable for debugging and development purposes.

With its user-friendly interface, including DIP switches for straightforward micro-stepping and control mode adjustments, the STK681-320GEVB is an ideal choice for rapid prototyping and testing of motor control solutions. Whether it's for educational purposes, hobby projects, or professional industrial applications, the STK681-320GEVB from ON Semiconductor offers a versatile and reliable platform for unipolar stepper motor control.

You May Also Be Interested in

Diodes Incorporated
EVAL BOARD FOR PI7C9X2G312GPB
Need more? Email Us
IDT, Integrated Device Technology Inc
ZSC31015 MASS CALIBR. REF. BOARD / ZSC31015 Sensor Signal Conditioner Interface Evaluation Board
Need more? Email Us
MaxLinear Inc
EVAL BOARD FOR SP3508
Need more? Email Us
TDK InvenSense
EVAL BOARD FOR ICS-52000
Need more? Email Us
NKK Switches
EVAL BOARD FOR ISC01P
Need more? Email Us
Diodes Incorporated
EVAL BOARD FOR PI7C9X2G404SVA
Need more? Email Us
New Scale Technologies, Inc.
EVAL BOARD FOR M3-L-1.8-6.0
Need more? Email Us
Maxim Integrated
EVAL BOARD FOR MAX4940
Need more? Email Us
NKK Switches
EVAL BOARD FOR IS15DSBFP4RGB
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess