EN
  • EN
  • DE

STK673-010-E

Part No STK673-010-E
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MTR DRV MULTIPHASE 4.75-5.25V
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Multiphase Motor Driver Power MOSFET Parallel -
Manufacturer ON Semiconductor
Package Bulk
Part Status Obsolete
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Through Hole
Package 19-SSIP Formed Leads
Family Name STK673
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number STK673-010-E-ND, STK673-010-EOS
Quantity per package 25
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898056-STK673-010-E
Ultra Librarian 3D Model Ultra Librarian STK673-010-E CAD Model

Description

The STK673-010-E from ON Semiconductor is a unipolar stepper motor driver that integrates a power stage and a controller in a single package. This high-performance driver is designed to deliver efficient and precise control of stepper motors in a variety of applications ranging from office automation to industrial equipment.

Key Features

  • Integrated Design: The STK673-010-E combines both the controller and power stage, reducing the need for external components and simplifying the design and layout of motor control systems.
  • High Voltage and Current: Capable of operating at up to 100V and driving motors with currents up to 2A, this driver is suitable for a wide range of stepper motors.
  • Micro-Stepping Support: It supports micro-stepping, which allows for smoother motion and higher resolution positioning, making it ideal for applications requiring precise control.
  • Thermal Shutdown Feature: Includes a thermal shutdown mechanism that protects the device from overheating, ensuring reliable operation and longevity.
  • Low Power Consumption: Its efficient design ensures low power consumption, which helps to reduce heat generation and energy costs.

Applications

The STK673-010-E is versatile and can be used in a variety of applications, including:

  • 3D Printers
  • CNC Machines
  • Robotics
  • Office Automation Equipment (such as printers and scanners)
  • Industrial Machines

Technical Specifications

Parameter Value
Operating Voltage Up to 100V
Output Current Up to 2A
Control Method Micro-stepping
Package ZIP

With its robust feature set and integrated design, the STK673-010-E stepper motor driver from ON Semiconductor is an excellent choice for designers looking to enhance the performance and reliability of their motor control applications.

You May Also Be Interested in

ON Semiconductor
PRINTER POWER CONTROL / Motor Driver
Need more? Email Us
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF 6UTQFN
Lowest to $0.8057
ON Semiconductor
IC STEPPER MOTOR DRIVER 32QFN
Lowest to $4.1016
Renesas Electronics America
MOTION CONTROL ELECTRONIC / Motor Driver
Need more? Email Us
Melexis Technologies NV
IC MOTOR DRIVER PWM 8SOIC
Lowest to $2.4375
Allegro MicroSystems, LLC
MOTOR DRIVER 36QFN
Need more? Email Us
Monolithic Power Systems Inc.
IC MOTOR DRIVER 5V-60V 28QFN
Lowest to $2.2700
Renesas Electronics America
LINEAR IC OPERATION AMPLIFIER SO / Motor Driver
Lowest to $0.9653
ON Semiconductor
IC MOTOR DRIVER 24SSOP
Lowest to $2.7467

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess