Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Unipolar Motor Driver Power MOSFET Parallel 12-SIP
Manufacturer ON Semiconductor
Package Bulk
Part Status Obsolete
Operating Temperature Range 0°C ~ 105°C (TC)
Mounting Through Hole
Case / Package 12-SIP
Family Name STK672
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number STK672-520OSDKRINACTIVE, STK672-520OSTRINACTIVE, STK672-520-ND, STK672-520OSDKR-ND, STK672-520OS, STK672-520OSCT, STK672-520OSCT-ND, STK672-520OSDKR, STK672-520OSTR-ND
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898051-STK672-520
Ultra Librarian 3D Model Ultra Librarian STK672-520 CAD Model

Description

ON Semiconductor STK672-520 Stepper Motor Driver

The STK672-520 from ON Semiconductor is a highly integrated, unipolar stepper motor driver module designed to deliver optimum performance for a wide range of motor driving applications. This module is a part of ON Semiconductor's esteemed line of motion control products, renowned for their reliability and precision.

The STK672-520 utilizes a hybrid IC design which combines the advantages of power IC and micro-stepping technology to achieve smooth and accurate motor control. It can drive a two-phase stepper motor in full, half, quarter, and eighth-step modes, allowing for flexible control depending on the application's requirements.

With an operating voltage range of 10V to 42V and an output current of up to 2A, this driver is suitable for a variety of stepper motors used in office automation machines, factory automation equipment, and other precision motor control scenarios. The STK672-520 also features a built-in micro-stepping controller, which significantly reduces the noise and vibration typically associated with stepper motors.

The driver module is equipped with thermal shutdown and overcurrent protection mechanisms, ensuring the safety and longevity of both the driver and the motor. Its compact design and high integration level mean that it requires fewer external components, which simplifies the circuit design and helps in reducing the overall system cost.

Key features of the STK672-520 include:

  • Integrated unipolar stepper motor driver
  • Operating voltage range: 10V to 42V
  • Output current: Up to 2A
  • Micro-stepping support (full, half, quarter, and eighth steps)
  • Thermal shutdown and overcurrent protection
  • Compact and high integration for simplified design

Whether you are developing a new stepper motor application or looking to upgrade an existing system, the STK672-520 stepper motor driver from ON Semiconductor offers a versatile and efficient solution that can meet a diverse array of motor control needs.

You May Also Be Interested in

NOVOSENSE
H-BRIDGE BRUSHED DC MOTOR DRIVER
Need more? Email Us
ECAD model for NSD7312-Q1HSPR
Rohm Semiconductor
Stepping motor driver
Lowest to $9.9231
ECAD model for BD6395FP
Rohm Semiconductor
3-phase motor driver
Need more? Email Us
ECAD model for BA6840BFS
Infineon Technologies
3-PHASE AC Motor Controller IC | IC MOTOR DRIVER 12.5V-20V 64MQFP
Need more? Email Us
ECAD model for IR2238Q
ON Semiconductor
1 A Dual H-Bridge Driver
Need more? Email Us
ECAD model for NCV7702BDWR2G
Allegro MicroSystems, LLC
Automotive DMOS Microstepping Driver with Translator | IC MTR DRV BIPOLR 3-5.5V 28TSSOP
Lowest to $10.0404
ECAD model for A3980KLPTR
Diodes Incorporated
SINGLE PHASE HALL EFFECT LATCH SMART FAN MOTOR CONTROLLER | IC MOTOR DRIVER 1.8V-6V 6DFN
Lowest to $0.7692
ECAD model for AH5795-FDC-7
STMicroelectronics
PWM controlled high current DMOS universal motor driver | IC MOTOR DRIVER BIPLR 36POWERSO
Lowest to $12.6398
ECAD model for L6258EXTR
Trinamic Motion Control GmbH
POWER DRIVER FOR STEPPER MOTORS
Lowest to $17.5940
ECAD model for TMC262-LA

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention