EN
  • EN
  • DE

STK6713AMK4-C-E

Part No STK6713AMK4-C-E
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER / 4-Phase Stepper Motor Driver 16-Pin Case 4131
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel package
Part Status Obsolete(EOL)
Motor Type - Stepper Unipolar
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (2)
Interface Parallel
Technology Power MOSFET
Step Resolution 1, 1/2
Applications General
Output Current 3A
Operating Supply Voltage 4.75 V ~ 5.25 V
Voltage - Load 18 V ~ 42 V
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Style Through Hole
Package 16-SIP
Manufacturer Package 16-SIP
Win Source Part Number 795671-STK6713AMK4-C-E
Popularity Medium
Supply and Demand Status Balance
Family Name STK6713AMK4
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian STK6713AMK4-C-E CAD Model

Description

The ON Semiconductor STK6713AMK4-C-E stepper motor driver is a highly integrated solution designed to drive bipolar stepper motors with optimal efficiency and precision. This advanced driver module is part of ON Semiconductor’s range of motor control products, which are well-known for their reliability and performance in various industrial applications.

Key Features

  • Integrated Dual H-Bridges: The STK6713AMK4-C-E is equipped with dual H-bridge drivers, enabling it to control bipolar stepper motors by providing the required current in both directions.
  • High Voltage and Current Ratings: With a maximum rating of 44 volts and 2.5 amperes, this stepper motor driver can handle a wide range of motors, making it versatile for various applications.
  • Microstepping Support: It supports microstepping, which allows for smoother motor operation and more precise control over the motor position.
  • Thermal Shutdown Feature: The built-in thermal shutdown function ensures the device operates within safe temperature limits, protecting both the driver and the motor from overheating.
  • Low Power Consumption: The STK6713AMK4-C-E is designed for energy efficiency, which reduces power consumption and heat generation during operation.

Applications

The ON Semiconductor STK6713AMK4-C-E stepper motor driver is suitable for a wide range of applications that require precise motor control, including:

  • 3D Printers
  • CNC Machines
  • Robotics
  • Automated Guided Vehicles (AGVs)
  • Office Automation Equipment

Technical Specifications

Parameter Value
Operating Voltage 10V to 44V
Output Current Up to 2.5A
Control Method Microstepping
Protection Features Thermal Shutdown, Overcurrent Protection
Package Multiwatt

Overall, the ON Semiconductor STK6713AMK4-C-E stepper motor driver offers a robust and efficient solution for designers and engineers looking to leverage high-performance motor control in their products or projects.

You May Also Be Interested in

Renesas Electronics America
LINEAR IC OPERATION AMPLIFIER SO / Motor Driver
Lowest to $0.9653
Toshiba Semiconductor and Storage
IC MTR DRVR BIPOLAR 8-42V 64HQFP
Lowest to $6.5283
Nisshinbo Micro Devices Inc.
IC STEPPER MOTOR DRIVER 28PLCC
Lowest to $32.6080
Monolithic Power Systems Inc.
40V, 5A, H-BRIDGE DC MOTOR DRIVE
Lowest to $1.7463
ON Semiconductor
IC STEPPER MOTOR DRIVER 32QFN
Lowest to $4.1016
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF 6UTQFN
Lowest to $0.8057
Melexis Technologies NV
IC MOTOR DRIVER PWM 8SOIC
Lowest to $2.4375
ON Semiconductor
PRINTER POWER CONTROL / Motor Driver
Need more? Email Us
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.9286 $63.7144
9+ $13.0697 $117.6273
14+ $12.6613 $177.2582
19+ $12.2529 $232.8051
25+ $11.8444 $296.1100
33+ $10.6191 $350.4303
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,690 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess