EN
  • EN
  • DE

MR852G

Part No MR852G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 200V 3A DO201AD / Rectifier Diode Switching 200V 3A 300ns 2-Pin Case 267-03 Box
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 200V
Current - Average Rectified (Io) 3A
Voltage - Forward (Vf) (Maximum) @ If 1.25V @ 3A
Speed Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 300ns
Current - Reverse Leakage @ Vr 10μA @ 200V
Mounting Style Through Hole
Package DO-201AA, DO-27, Axial
Manufacturer Package DO-201AD
Operating Temperature - Junction -65°C ~ 125°C
Win Source Part Number 789387-MR852G
Popularity Medium
Supply and Demand Status Limited
Family Name MR852
Introduction Date June 06, 1997
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2021
Ultra Librarian 3D Model Ultra Librarian MR852G CAD Model

Description

ON Semiconductor MR852G Fast Recovery Rectifier

The MR852G from ON Semiconductor is a high-performance fast recovery rectifier designed for applications requiring low forward voltage drop and fast switching capabilities. This rectifier is ideal for use in power supplies, converters, and freewheeling diodes for consumer, automotive, and telecommunication sectors.

Key Features

  • High Surge Capability: The MR852G can handle high surge currents, making it suitable for applications that experience momentary overloads.
  • Low Forward Voltage Drop: With its low forward voltage drop, this rectifier ensures high efficiency and reduces thermal stress on the component, making it ideal for high-frequency applications.
  • Fast Recovery Time: The device boasts a fast recovery time, which minimizes power loss and noise generation in switching applications.
  • High Reliability: Built with ON Semiconductor's quality materials and manufacturing processes, the MR852G is designed for long-term reliability.
  • Lead-Free and RoHS Compliant: The rectifier is lead-free and compliant with RoHS standards, ensuring it meets current environmental regulations for electronic components.

Specifications

Parameter Value
Package DO-201AD
Peak Repetitive Reverse Voltage (VRRM) 200 V
Average Rectified Forward Current (Io) 3 A
Non-Repetitive Peak Forward Surge Current (IFSM) 100 A
Maximum Forward Voltage Drop (VF) 1.3 V
Operating Junction Temperature Range -65°C to +175°C

The MR852G is packaged in the industry-standard DO-201AD package, providing a balance between physical robustness and thermal performance. Whether you're designing a power supply for industrial equipment or a high-frequency inverter, the MR852G offers a combination of features that can help enhance system performance and reliability. With its fast recovery time, low power loss, and environmental compliance, the MR852G from ON Semiconductor is a solid choice for your circuit design needs.

You May Also Be Interested in

Infineon Technologies
LED PX3746DDQSM1383XUMA1 / Diode
Need more? Email Us
Comchip Technology
DIODE SCHOTTKY 40V 5A DO214AC
Need more? Email Us
ON Semiconductor
SS SOT23 SHKY DIO SPEC TR / Diode
Lowest to $0.2587
AVX Corp/Kyocera Corp
DIODE SCHOTTKY 30V 3A NSMC
Need more? Email Us
Rohm Semiconductor
DIODE SCHOTTKY 30V 3A PMDS / Diode
Lowest to $0.1795
Panjit
DIODE GEN PURP 600V 1A SOD123FL
Lowest to $0.0974
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
Littelfuse Inc.
DIODE SIC 1.2KV 24.5A TO252L
Lowest to $25.0249
ON Semiconductor
SS SOT23 GP XSTR SPCL TR / Diode
Lowest to $0.2329

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess