EN
  • EN
  • DE

STK621-041

Part No STK621-041
Manufacturer ON Semiconductor
Catalog PMIC - Full, Half - Bridge Drivers
Description IC MOTOR DRIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tray - Waffle
Status Obsolete(EOL)
Applications AC Motors
Load Type Inductive
Technology IGBT
Channel Output Current 20A
Current - Peak Output 25A
Supply Voltage - Operating 12.5 V to 17.5 V
Voltage - Load 400V (Max)
Temperature Range - Operating -20°C to 150°C (TJ)
Features Bootstrap Circuit, Status Flag
Fault Protection Current Limiting, Over Temperature, UVLO
Mounting Through Hole
Case / Package 22-SIP
Win Source Part Number 141993-STK621-041
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STK621-041 CAD Model

Description

ON Semiconductor STK621-041 Power Integrated Module

The STK621-041 from ON Semiconductor is a highly integrated power module designed for efficient power conversion and control in a wide range of applications. This module is part of ON Semiconductor's SANYO STK series, which are known for their reliability and performance in power electronic systems. The STK621-041 is particularly suitable for motor drive applications, including those found in home appliances, industrial machinery, and automotive systems.

The module incorporates IGBT (Insulated Gate Bipolar Transistor) technology, which enables it to handle high current and voltage levels while maintaining a low on-state voltage drop. This results in improved efficiency and thermal performance, making the STK621-041 an ideal choice for applications where energy conservation and heat management are critical.

One of the key features of the STK621-041 is its built-in overcurrent protection circuit, which safeguards the module and the overall system against excessive current that can cause damage. Additionally, it includes a temperature protection feature that prevents overheating, thus ensuring long-term reliability and safety.

The compact design of the STK621-041 allows for a reduction in the overall size of the power control board, leading to a more compact and lightweight end product. This is particularly beneficial in applications where space is at a premium. The module's design also simplifies the assembly process, reducing manufacturing time and costs.

With its high integration level, the STK621-041 minimizes the need for external components, which not only simplifies the design of the power circuit but also enhances system reliability by reducing potential points of failure. The module's pin configuration is optimized for easy interfacing with microcontrollers and other control circuits, enabling designers to develop sophisticated control systems with relative ease.

In summary, the ON Semiconductor STK621-041 is a versatile and robust power integrated module that offers high efficiency, advanced protection features, and a compact form factor, making it an excellent choice for a wide range of power conversion and motor drive applications.

You May Also Be Interested in

Infineon Technologies
Lowest to $43.6567
Monolithic Power Systems Inc.
IC HALF BRIDGE DRIVER 12A 13TQFN
Lowest to $9.2072
Fairchild/ON Semiconductor
IC HALF BRIDGE DRIVER 43A 40PQFN
Need more? Email Us
Monolithic Power Systems Inc.
IC HALF BRIDGE DRIVER 23QFN
Lowest to $8.4012
Infineon Technologies
IC HALF BRIDGE DRIVER 3A 23DIP
Need more? Email Us
Monolithic Power Systems Inc.
IC HALF BRIDGE DRIVER 25A 21TQFN
Lowest to $5.8132
Infineon Technologies
IC REG BUCK SYNC ADJ 30PQFN
Lowest to $3.5562
Infineon Technologies
IC HALF BRIDGE DRIVER 4.6A 23DIP
Need more? Email Us
Power Integrations
IC HALF BRIDGE DRV 1.7A INSOP24C
Lowest to $2.8127

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess