EN
  • EN
  • DE

STK5C4U341J-E

Part No STK5C4U341J-E
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description MODULE HYBRID INVERTER 3PHASE / Motor Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Mfr ON Semiconductor
Package Bulk
Product Status Obsolete
Base Product Number STK5C4
Standard Package 16 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 795660-STK5C4U341J-E
Ultra Librarian 3D Model Ultra Librarian STK5C4U341J-E CAD Model

Description

ON Semiconductor STK5C4U341J-E Intelligent Power Module

The ON Semiconductor STK5C4U341J-E is a highly integrated, high-performance Intelligent Power Module (IPM) designed for advanced motor drive applications, such as those found in washing machines, refrigerators, air conditioners, and fans. This compact module encapsulates a sophisticated inverter power stage with built-in control and protection features, providing users with a reliable and efficient solution for driving brushless DC (BLDC) motors.

Key Features

  • High Voltage Capability: The STK5C4U341J-E operates at a high voltage range, providing the power necessary for a variety of industrial and consumer applications.
  • Integrated IGBTs: The module includes six IGBTs with a low on-state voltage drop, minimizing power dissipation and improving overall efficiency.
  • Overcurrent Protection: An integrated overcurrent protection feature ensures the safety and longevity of the module by preventing damage due to excessive current.
  • Temperature Monitoring: A built-in temperature sensor allows for real-time monitoring, which is critical for preventing thermal overload and protecting the module from overheating.
  • Under-Voltage Lockout (UVLO): The UVLO feature protects the module and the motor by shutting down the operation if the supply voltage drops below a safe threshold.
  • Compact Design: The module's compact size makes it ideal for applications where space is at a premium, without compromising on power or performance.

Applications

The versatility of the STK5C4U341J-E IPM makes it suitable for a wide range of applications. Its robust design and comprehensive features are particularly well-suited for:

  • Home appliances such as washing machines and air conditioners
  • Commercial and industrial fans
  • Refrigeration compressors
  • Other BLDC motor-driven systems

As an ON Semiconductor product, the STK5C4U341J-E is backed by the company's commitment to quality and reliability. Whether for new designs or upgrading existing systems, this IPM stands out as a top choice for engineers looking to enhance motor performance while simplifying system design and reducing time-to-market.

You May Also Be Interested in

Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $3.2529
Infineon Technologies
IC MOTOR DRIVER 4.75V-5.5V 28DSO
Lowest to $18.8657
Renesas Electronics America
MOTION CONTROL ELECTRONIC / Motor Driver
Need more? Email Us
Monolithic Power Systems Inc.
IC MOTOR DRIVER 5V-60V 28QFN
Lowest to $2.2700
Monolithic Power Systems Inc.
40V, 5A, H-BRIDGE DC MOTOR DRIVE
Lowest to $1.7463
Nisshinbo Micro Devices Inc.
IC STEPPER MOTOR DRIVER 28PLCC
Lowest to $32.6080
Trinamic Motion Control GmbH
IC MTR DRVR BIPLR 3.3-5.5V 32QFN
Lowest to $24.7389
Sanken
2-PHASE STEPPER MOTOR DRIVER IC
Lowest to $2.6115
Texas Instruments
Motor / Motion / Ignition Controllers & Drivers Not available Through Mouser
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.5957 $74.3828
8+ $15.2580 $122.0640
12+ $14.7812 $177.3744
17+ $14.3044 $243.1748
21+ $13.8276 $290.3796
28+ $12.3971 $347.1188
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess