EN
  • EN
  • DE

STK57FU394AG-E

Part No STK57FU394AG-E
Manufacturer ON Semiconductor
Catalog PMIC - Full, Half - Bridge Drivers
Description 2-IN-1 PFC AND INVERTER IPM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Half Bridge (3) Driver AC Motors, DC Motors, General Purpose IGBT 35-SIP/SIP2A-3
Manufacturer ON Semiconductor
Package Tube
Part Status Obsolete
Operating Temperature Range 150°C (TJ)
Mounting Through Hole
Package 35-SSIP, 25 Leads
Case / Package 35-SIP/SIP2A-3
Family Name STK57
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 8
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935417-STK57FU394AG-E
Ultra Librarian 3D Model Ultra Librarian STK57FU394AG-E CAD Model

Description

Introducing the STK57FU394AG-E Power Module from ON Semiconductor

The STK57FU394AG-E is an advanced power module designed by ON Semiconductor, a leading provider of semiconductor-based solutions. This high-performance module is engineered to cater to a wide array of power management and conversion applications, making it an ideal choice for designers looking to enhance the efficiency and reliability of their systems.

Key Features:

  • Integrated IGBTs: The module features Insulated Gate Bipolar Transistors (IGBTs) that offer fast switching, high efficiency, and robust performance for motor drive applications.
  • High Voltage Rating: With a high voltage rating, the STK57FU394AG-E is capable of handling demanding power applications, ensuring stable operation under various electrical conditions.
  • Optimized for Inverter Applications: This module is specifically optimized for use in inverter circuits, providing a compact and efficient solution for AC-DC conversion.
  • Low Power Loss: The power module is designed to minimize power loss during operation, which translates into better overall system efficiency and lower heat generation.
  • Built-in Protection Features: The STK57FU394AG-E includes various protection features such as overcurrent, overvoltage, and thermal shutdown, enhancing the safety and durability of the application.

Applications:

  • AC motor drives
  • Renewable energy inverters
  • Uninterruptible power supplies (UPS)
  • Industrial automation systems

The STK57FU394AG-E is packaged in a highly integrated module that simplifies the design process, reduces assembly time, and enhances the reliability of the final product. Its compact size and superior thermal performance make it an excellent choice for space-constrained applications that require high power density.

ON Semiconductor's commitment to quality and performance is evident in the STK57FU394AG-E power module. Whether you are developing an energy-efficient motor drive or a robust power supply system, this module provides the features and reliability needed to meet the demands of modern electronic applications.

For detailed specifications and application notes, designers and engineers are encouraged to consult the official datasheet provided by ON Semiconductor. The STK57FU394AG-E represents a strategic choice for those seeking to improve the performance and efficiency of their power management systems.

You May Also Be Interested in

Infineon Technologies
IC HALF BRIDGE DRIVER 3A 23DIP
Need more? Email Us
Infineon Technologies
IC HALF BRIDGE DRIVER 1.5A 23DIP
Need more? Email Us
Monolithic Power Systems Inc.
IC HALF BRIDGE DRIVER 70A 41TLGA
Lowest to $5.2389
Infineon Technologies
IC HALF BRIDGE DRIVER 4.6A 23DIP
Need more? Email Us
Monolithic Power Systems Inc.
26V,25A INTELLI-PHASE IN TQFN3X4
Lowest to $1.1792
Infineon Technologies
IC HALF BRIDGE DRIVER 4.6A 23DIP
Need more? Email Us
Monolithic Power Systems Inc.
26V,25A INTELLI-PHASE IN TQFN3X4
Lowest to $0.9545
3Peak
MOTOR DRIVER NMOS PWM 8-DFN (2X2
Lowest to $0.1416
Infineon Technologies
IC HALF BRIDGE DRIVER 1.6A 23SOP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess