EN
  • EN
  • DE

STK551U3A2A-E

Part No STK551U3A2A-E
Manufacturer ON Semiconductor
Catalog PMIC - Full, Half - Bridge Drivers
Description IC BRIDGE DRIVER PAR 29SIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Half Bridge (3) Driver AC Motors IGBT 29-SIP
Manufacturer ON Semiconductor
Package Bulk
Part Status Obsolete
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Through Hole
Package 29-SSIP Module, 21 Leads, Formed Leads
Case / Package 29-SIP
Family Name STK551
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 8
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935413-STK551U3A2A-E
Ultra Librarian 3D Model Ultra Librarian STK551U3A2A-E CAD Model

Description

ON Semiconductor STK551U3A2A-E Intelligent Power Module

The STK551U3A2A-E is an advanced Intelligent Power Module (IPM) developed by ON Semiconductor, a leading provider of semiconductor-based solutions. This IPM is specifically designed to enhance the performance and reliability of motor drive applications. It integrates power elements, gate drive, and protection circuitry into a single, compact package, providing an efficient solution for inverter systems used in air conditioners, washing machines, and other home appliances, as well as industrial equipment.

At the heart of the STK551U3A2A-E module is a three-phase inverter bridge configuration that includes six IGBTs (Insulated Gate Bipolar Transistors) with high-speed and low-loss characteristics. The module is capable of handling a maximum rated current of 10A and a voltage rating of up to 600V, making it suitable for a wide range of applications that require high power efficiency and density.

One of the key features of the STK551U3A2A-E is its built-in overcurrent protection, which ensures the longevity and stability of the module by preventing damage due to excessive current flow. Additionally, the module includes under-voltage lockout and over-temperature protection, further safeguarding the system against operational hazards.

The module's integrated bootstrap diodes for the high-side drive function simplify the circuit design and reduce the external component count, leading to a more compact and cost-effective system layout. The gate drive circuitry is optimized for low electromagnetic interference (EMI), which is crucial for maintaining performance in noise-sensitive applications.

ON Semiconductor's STK551U3A2A-E also features a lead-free and RoHS compliant design, reflecting the company's commitment to environmental sustainability. The IPM's package is designed to facilitate efficient heat dissipation, ensuring reliable operation even under high thermal conditions.

Overall, the STK551U3A2A-E Intelligent Power Module from ON Semiconductor is an excellent choice for designers seeking a robust, high-performance solution for their motor control applications. Its integration of advanced features in a single package allows for simplified design, enhanced performance, and increased reliability.

You May Also Be Interested in

Infineon Technologies
Lowest to $43.6567
Infineon Technologies
IC REG BUCK SYNC ADJ 30PQFN
Lowest to $3.5562
Monolithic Power Systems Inc.
26V,25A INTELLI-PHASE IN TQFN3X4
Lowest to $0.9545
Infineon Technologies
IC HALF BRIDGE DRIVER 2.6A 23DIP
Need more? Email Us
Infineon Technologies
IC HALF BRIDGE DRIVER 1.5A 23DIP
Need more? Email Us
Texas Instruments
100-V 4.4-M HALF-BRIDGE GAN FET
Lowest to $5.8209
Monolithic Power Systems Inc.
IC HALF BRIDGE DRIVER 23QFN
Lowest to $8.4012
Infineon Technologies
IC HALF BRIDGE DRIVER 1.6A 23SOP
Need more? Email Us
Infineon Technologies
IC HALF BRIDGE DRIVER 4.6A 23DIP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess