EN
  • EN
  • DE

STK433-870GN-E

Part No STK433-870GN-E
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Audio
Description IC HYBRID MOD AUD PWR AMP AB 2CH / IC Audio Amp
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series *
Part Status Obsolete(EOL)
Win Source Part Number 795651-STK433-870GN-E
Popularity Medium
Supply and Demand Status Limited
Introduction Date January 01, 2000
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian STK433-870GN-E CAD Model

Description

ON Semiconductor STK433-870GN-E Audio Power Amplifier

The STK433-870GN-E from ON Semiconductor is a high-quality audio power amplifier IC designed for delivering exceptional sound quality and reliability. This integrated circuit is part of the STK series, which is renowned for its robust power output and efficient operation, making it an ideal choice for a wide range of audio applications.

Key Features

  • High Output Power: The STK433-870GN-E is capable of delivering a substantial power output, ensuring that it can drive speakers with ease and provide a powerful audio experience.
  • Improved Thermal Design: This IC incorporates an advanced thermal design that enhances heat dissipation, allowing for stable operation even under high load conditions.
  • Low Distortion: The device is engineered to produce a clear and crisp sound with minimal distortion, ensuring high-fidelity audio reproduction that audiophiles and casual listeners alike will appreciate.
  • Multiple Protection Circuits: It includes various protection features such as overvoltage, thermal shutdown, and short circuit protection, which contribute to the longevity and durability of the amplifier.
  • Compact Footprint: The STK433-870GN-E is designed with a small form factor, making it suitable for integration into space-constrained audio equipment.

Applications

The STK433-870GN-E is versatile and can be used in a variety of audio systems, including:

  • Home theater systems
  • High-fidelity audio setups
  • Television sound enhancements
  • Public address systems
  • Karaoke machines

Technical Specifications

Some of the technical specifications of the STK433-870GN-E include:

  • Supply Voltage Range: ±35V to ±61V
  • Output Power: Up to 150W (depending on supply voltage and load)
  • Load Impedance: Compatible with 6Ω to 8Ω speakers
  • Package: SIP-ZIP

Overall, the STK433-870GN-E stands out as a robust and dependable audio amplifier solution from ON Semiconductor, offering high performance and sound quality for a range of audio applications. Its combination of power, precision, and protection makes it a top choice for both consumer and professional audio systems.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
Texas Instruments
TAS5121I 100-W MONO DIGITAL AMPL
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 12DSBGA
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 3.2W 16TQFN
Need more? Email Us
ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.9782 $74.9346
6+ $20.4949 $122.9694
9+ $19.8545 $178.6905
13+ $19.2140 $249.7820
16+ $18.5736 $297.1776
21+ $16.6521 $349.6941
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess