EN
  • EN
  • DE

STK433-330N-E

Part No STK433-330N-E
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Audio
Description IC AMP CLSS AB 3 CHAN 150W 19SIP  /  Amplifier IC 3-Channel Class AB 19-SIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Audio
Mfr onsemi
Package Bulk
Product Status Obsolete
Type Class AB
Output Type 3-Channel
Max Output Power x Channels @ Load 150W x 3 @ 6Ohm
Mounting Type Through Hole
Supplier Device Package 19-SIP
Package / Case 19-SIP
Base Product Number STK433
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names STK433-330N-E-ND,STK433-330N-EOS,2156-STK433-330N-E,ONSONSSTK433-330N-E
Standard Package 25
Win Source Part Number 1096999-STK433-330N-E
Ultra Librarian 3D Model Ultra Librarian STK433-330N-E CAD Model

Description

Introducing the STK433-330N-E Audio Power Amplifier from ON Semiconductor

The STK433-330N-E is a highly acclaimed audio power amplifier module designed and manufactured by ON Semiconductor, a leader in the semiconductor industry. This innovative component is part of the STK433 series, which is renowned for its reliability and high-quality audio performance. The STK433-330N-E is specifically engineered to deliver exceptional sound amplification, making it an ideal choice for a wide range of audio applications.

Key Features

  • High Output Power: The STK433-330N-E is capable of delivering an impressive output power, ensuring clear and powerful audio reproduction.
  • Improved Thermal Design: The module comes with an optimized thermal design that enhances heat dissipation, ensuring stable operation even under high load conditions.
  • Low Distortion: It boasts low harmonic distortion levels, which translates to purer sound quality and better listening experience.
  • Multiple Protection Circuits: The device is equipped with various protection circuits, including overvoltage, thermal shutdown, and short circuit protection, to safeguard the amplifier and connected components.
  • Compact Footprint: The STK433-330N-E's compact design allows for easy integration into a wide range of audio equipment without taking up excessive space.

Applications

The STK433-330N-E is versatile and can be used in various audio applications, including:

  • Home theater systems
  • High-fidelity audio setups
  • Television sound systems
  • Public address systems
  • Other consumer audio applications

Technical Specifications

The STK433-330N-E operates over a wide range of power supply voltages and is characterized by its high-power output and low harmonic distortion. It is designed to be easy to implement, requiring minimal external components, which simplifies the design and reduces the overall system cost.

With its robust construction, the STK433-330N-E is built to deliver consistent performance and withstand the rigors of daily use. ON Semiconductor's commitment to quality ensures that this audio power amplifier module will be a reliable and valuable component of any audio system it is integrated into.

Whether you are designing a home entertainment system or looking for a reliable solution for professional audio applications, the STK433-330N-E from ON Semiconductor offers the performance, durability, and quality that you need.

You May Also Be Interested in

Elite Semiconductor Memory Technology Inc.
LQFP-48-EP(7x7) Audio Amplifiers RoHS
Lowest to $1.7463
THAT Corporation
4305Q16-U THAT Audio Amplifiers Pre-Trimmed Analog Engine IC - QSOP16 datasheet, inventory, & pricing.
Need more? Email Us
UTC
5.5mA SOP-28-300mil Audio Amplifiers RoHS
Lowest to $0.6403
SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.8732
HGSEMI
6mA 2-Channel SOP-8 Audio Amplifiers RoHS
Lowest to $0.1109
ams
IC AMP CLASS AB STEREO 24QFN / Amplifier IC 2-Channel (Stereo) Class AB 24-QFN (4x4)
Lowest to $1.5774
UTC
65mA 1-Channel 20Wx1@4Ω Class AB TO-220Z7 Audio Amplifiers RoHS
Lowest to $0.8441
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
THAT Corporation
2180BL08-U THAT Audio Amplifiers Pre-Trimmed VCA SIP-8 datasheet, inventory, & pricing.
Lowest to $13.1955

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.8958 $59.5832
9+ $12.2222 $109.9998
13+ $11.8403 $153.9239
18+ $11.4583 $206.2494
23+ $11.0764 $254.7572
31+ $9.9305 $307.8455
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 967 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess