EN
  • EN
  • DE

STK433-040N-E

Part No STK433-040N-E
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Audio
Description IC AMP CLASS AB STEREO 40W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Mfr ON Semiconductor
Package Bulk
Product Status Obsolete
Type Class AB
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 40W x 2 @ 6Ohm
Voltage - Supply 0V ~ 38V
Features Mute, Standby
Mounting Type Through Hole
Package / Case 15-SIP Formed Leads
Base Product Number STK433
Standard Package 25 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 345918-STK433-040N-E
Ultra Librarian 3D Model Ultra Librarian STK433-040N-E CAD Model

Description

ON Semiconductor STK433-040N-E Audio Power Amplifier

The STK433-040N-E is a high-quality audio power amplifier module designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This sophisticated component is part of the STK433 series, known for its reliability and performance in audio amplification applications.

Key Features

  • Output Power: The STK433-040N-E offers a substantial output power of 40W, making it suitable for a range of audio applications requiring clear and robust sound production.
  • Channels: It is a 2-channel amplifier, which means it can drive stereo sound systems and provide a high-quality audio experience.
  • Supply Voltage: This amplifier operates at a supply voltage of ±27.5V, ensuring efficient power usage while delivering consistent audio performance.
  • THD: With a low total harmonic distortion (THD) rating, the STK433-040N-E ensures audio output of the highest fidelity, preserving the integrity of the original sound.
  • Package: It comes in a SIP (Single Inline Package) form factor, which is known for its ease of installation and space-saving design, making it ideal for compact audio systems.

Applications

The STK433-040N-E is versatile and can be used in various audio equipment such as:

  • Mini-component stereo systems
  • Home theater systems
  • Television sound systems
  • Self-powered speakers

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the STK433-040N-E is no exception. It is built with the highest standards to ensure long-term reliability and performance. This audio amplifier is an excellent choice for manufacturers and hobbyists alike who require a dependable solution for their audio amplification needs.

Conclusion

Whether you're designing a high-end home audio system or looking for a reliable component for commercial audio products, the STK433-040N-E from ON Semiconductor offers the performance, quality, and reliability that you need. Its combination of power, efficiency, and compact design makes it an excellent choice for a wide array of audio applications.

You May Also Be Interested in

Nsiway
2-Channel SOIC-16 Audio Amplifiers RoHS
Lowest to $0.2038
HGSEMI
6mA 2-Channel SOP-8 Audio Amplifiers RoHS
Lowest to $0.1109
UTC
65mA 1-Channel 20Wx1@4Ω Class AB TO-220Z7 Audio Amplifiers RoHS
Lowest to $0.8441
UTC
5.5mA SOP-28-300mil Audio Amplifiers RoHS
Lowest to $0.6403
Natlinear
4mA 1-Channel 1Wx1@8Ω Class AB MSOP-8 Audio Amplifiers RoHS
Lowest to $0.1165
ams
IC AMP CLASS AB STEREO 24QFN / Amplifier IC 2-Channel (Stereo) Class AB 24-QFN (4x4)
Lowest to $1.5774
Texas Instruments
OPA1664AIDRG4 Texas Instruments Audio Amplifiers Quad sound plus low- power low-noise and datasheet, inventory, & pricing.
Lowest to $2.4739
Infineon Technologies
6mA 1-Channel Class D SOIC-20 Audio Amplifiers RoHS
Lowest to $4.3657
THAT Corporation
2180BL08-U THAT Audio Amplifiers Pre-Trimmed VCA SIP-8 datasheet, inventory, & pricing.
Lowest to $13.1955

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess