EN
  • EN
  • DE

STK428-920A-E

Part No STK428-920A-E
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description CLASS-D POWER AMPLIFIER / Amplifier Circuit
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 345913-STK428-920A-E
Ultra Librarian 3D Model Ultra Librarian STK428-920A-E CAD Model

Description

The ON Semiconductor STK428-920A-E is a high-quality audio power amplifier module designed to deliver exceptional sound performance. This amplifier is part of ON Semiconductor's esteemed STK series and is well-suited for a variety of audio applications, including high-fidelity home audio systems, professional audio equipment, and public address systems.

Key Features

  • Output Power: The STK428-920A-E is capable of delivering an impressive output power, ensuring clear and powerful audio reproduction even at high volume levels.
  • Efficiency: This amplifier module is engineered for high efficiency, reducing power loss and heat generation, thus extending the life of the product and the systems in which it is used.
  • Low Distortion: It boasts low total harmonic distortion (THD), which is essential for maintaining the integrity of the audio signal and producing a clear and precise sound.
  • Wide Frequency Response: With a broad frequency response range, the STK428-920A-E can accurately reproduce a wide spectrum of audio frequencies, from deep bass to high treble notes.

Applications

The versatility of the STK428-920A-E makes it suitable for a wide range of audio applications. Its high power output and fidelity make it an ideal choice for:

  • High-end audio equipment
  • Professional audio systems
  • Home theater systems
  • Active speaker systems
  • Karaoke machines

Technical Specifications

The STK428-920A-E is built with the following technical specifications:

  • Two-channel class AB audio power amplifier
  • Output Power: Please refer to the datasheet for detailed power ratings
  • Load Impedance: Compatible with various speaker impedances
  • Supply Voltage: Designed to operate at a specific voltage range (refer to datasheet)
  • Total Harmonic Distortion (THD): Exceptionally low to ensure audio clarity
  • Frequency Response: Wide range to cover full audio spectrum

For those looking to integrate a robust and reliable audio amplifier into their system, the STK428-920A-E from ON Semiconductor offers a perfect blend of power, performance, and longevity. Ensure to consult the detailed datasheet for comprehensive electrical and mechanical specifications to fully understand the capabilities of this outstanding amplifier module.

You May Also Be Interested in

Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess