EN
  • EN
  • DE

STK402-030-E

Part No STK402-030-E
Manufacturer ON Semiconductor
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1023448-STK402-030-E
Categories OEM Parts( S )
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian STK402-030-E CAD Model

Description

The STK402-030-E from ON Semiconductor is a high-quality audio power amplifier designed for optimal performance in a wide range of audio applications. This integrated circuit is part of ON Semiconductor's STK series, renowned for their reliability and efficiency in audio amplification. The STK402-030-E is specifically engineered to provide an exceptional audio experience, whether it's for home theater systems, high-fidelity audio setups, or professional sound equipment.

Key Features

  • Output Power: The STK402-030-E delivers a robust output power, making it suitable for driving medium to large-sized speakers with clarity and precision.
  • Low Distortion: It boasts low harmonic distortion, ensuring that the audio output is clear and true to the original recording.
  • High Efficiency: This amplifier operates with high efficiency, which means less energy is wasted as heat and more is used for amplification, leading to better overall performance and longevity of the device.
  • Compact Design: The STK402-030-E comes in a compact package, allowing for sleek and space-saving designs in audio equipment.
  • Heat Dissipation: It is designed with an excellent thermal management system, which includes a heat sink to effectively dissipate heat, ensuring stable operation even under high load conditions.

Applications

The STK402-030-E is versatile and can be used in various audio applications such as:

  • Home theater systems
  • High-fidelity audio components
  • Professional audio equipment
  • Public address systems
  • Automotive audio systems

Technical Specifications

Some of the technical specifications of the STK402-030-E include:

  • Output Power Range: 30 W to 40 W
  • Total Harmonic Distortion (THD): 0.05%
  • Efficiency: 88%
  • Operating Voltage Range: ±25 V to ±50 V
  • Package Type: Multiwatt-15

With its combination of power, efficiency, and audio fidelity, the STK402-030-E from ON Semiconductor is an excellent choice for anyone looking to create or upgrade their audio system with a reliable and high-performing audio amplifier.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Micrel
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess