ON Semiconductor STK396-130-E: A High-Performance Power Amplifier Module
The STK396-130-E is a cutting-edge power amplifier module designed and manufactured by ON Semiconductor, a leader in the semiconductor industry. This module is part of the Sanyo STK series, which is renowned for its high efficiency, reliability, and superior performance in audio applications.
Key Features
- High Output Power: The STK396-130-E is capable of delivering robust output power, making it suitable for high-demand audio applications.
- Improved Heat Dissipation: It comes with an optimized heat sink design that ensures better heat dissipation, contributing to the longevity and reliability of the module.
- Compact Design: Despite its powerful performance, the STK396-130-E boasts a compact footprint, allowing for easier integration into a wide range of audio systems.
- THD (Total Harmonic Distortion) Reduction: The module features advanced circuitry that minimizes total harmonic distortion, ensuring clear and high-quality audio output.
- Multiple Protection Functions: It includes various protection functions such as over-current, over-temperature, and short-circuit protection to safeguard the module against potential damage.
Applications
The STK396-130-E is ideal for use in a variety of audio equipment, including:
- Home theater systems
- Professional audio amplifiers
- High-fidelity (Hi-Fi) audio setups
Technical Specifications
Some of the technical specifications of the STK396-130-E include:
- Output Power: Up to 80W (minimum) per channel
- Load Impedance: Compatible with 6Ω to 8Ω speakers
- Supply Voltage: Recommended operating voltage range of ±44V to ±61V
Quality and Support
ON Semiconductor is committed to providing high-quality products. The STK396-130-E is manufactured to meet stringent quality standards, ensuring consistent performance and durability. Customers can also expect comprehensive technical support to assist with integration and troubleshooting.
For audio designers seeking a reliable and high-performance power amplifier module, the STK396-130-E from ON Semiconductor is an excellent choice that combines power, precision, and practicality in one compact package.