EN
  • EN
  • DE

SST27SF010-70-3C-PHE

Part No SST27SF010-70-3C-PHE
Manufacturer ON Semiconductor
Catalog Memory
Description CUSTOM FLASH MEMORY / Memory IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 341914-SST27SF010-70-3C-PHE
Ultra Librarian 3D Model Ultra Librarian SST27SF010-70-3C-PHE CAD Model

Description

The ON Semiconductor SST27SF010-70-3C-PHE is a high-performance, 1 Megabit (128K x 8) CMOS SuperFlash memory chip that delivers reliable and efficient data storage solutions for a wide range of applications. This non-volatile memory component is designed to provide fast read and write operations, making it an ideal choice for embedded systems that require quick access to program or data storage.

Key Features:

  • Capacity: The device offers a storage capacity of 1 Megabit, organized as 128K bytes of 8 bits each, which is suitable for storing firmware, parameter settings, or small application codes.
  • Speed: With an access time of 70 nanoseconds, the SST27SF010-70-3C-PHE ensures swift data retrieval, contributing to the overall performance of the system it is integrated into.
  • Endurance: This memory chip is designed for high endurance, with a minimum of 100,000 erase/program cycles, ensuring a long operational life for applications that require frequent data updates.
  • Data Retention: It offers a data retention period of at least 100 years, providing a stable and reliable storage solution over an extended period.
  • Programming Voltage: The chip operates with a programming voltage of 12V, which is standard for many Flash memory devices, facilitating easy integration with existing designs.
  • Package: Enclosed in a 32-pin Plastic DIP (PHE) package, the SST27SF010-70-3C-PHE is designed for through-hole mounting, which is robust and suitable for various PCB designs.

Applications:

The SST27SF010-70-3C-PHE is versatile and can be used in a multitude of applications, including but not limited to:

  • Embedded control systems
  • Telecommunication devices
  • Automotive electronics
  • Industrial control units
  • Medical devices

With its combination of speed, reliability, and longevity, the SST27SF010-70-3C-PHE from ON Semiconductor is a smart choice for designers who require a dependable Flash memory solution to store critical data or code in their electronic products.

You May Also Be Interested in

Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8MSOP
Lowest to $1.4552
Microchip Technology
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8SOIC
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Maxim Integrated
IC EEPROM 1KBIT 1-WIRE 6UCSPR
Need more? Email Us
Microchip Technology
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess