EN
  • EN
  • DE

SSA36

Part No SSA36
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 3A 60V SMA  /  Diode Schottky 60 V 3A Surface Mount DO-214AC (SMA)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr onsemi
Package Tape & Reel
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 60 V
Current - Average Rectified (Io) 3A
Voltage - Forward (Vf) (Max) @ If 750 mV @ 3 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 10.74 ns
Current - Reverse Leakage @ Vr 100 µA @ 60 V
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package DO-214AC (SMA)
Operating Temperature - Junction -55°C ~ 150°C
Base Product Number SSA36
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names SSA36TR,SSA36CT,SSA36DKR
Standard Package 7,500
Win Source Part Number 962674-SSA36
Ultra Librarian 3D Model Ultra Librarian SSA36 CAD Model

Description

Introducing the SSA36 Schottky Rectifier from ON Semiconductor

The SSA36 is a high-performance Schottky rectifier designed by ON Semiconductor, renowned for its efficiency and reliability in a wide range of applications. This rectifier is a fantastic choice for designers looking to enhance system performance in a compact and energy-efficient package.

With its low forward voltage drop and high surge capability, the SSA36 is optimized for low voltage, high frequency inverters, free-wheeling, and polarity protection applications. The device is characterized by its Schottky barrier diode, which offers superior switching performance and a lower forward voltage drop compared to traditional PN junction rectifiers. This translates into improved system efficiency and reduced thermal stress on the component, making it ideal for use in power-sensitive electronics.

Key Features of the SSA36:

  • Low Power Loss: The SSA36 boasts a low forward voltage drop, which minimizes power loss and improves efficiency, crucial for portable and battery-powered devices.
  • High Current Capability: With a forward current rating of 3 A, this rectifier can handle significant current, making it suitable for a variety of demanding applications.
  • High Surge Capacity: This device can withstand high surge currents, ensuring reliability and robustness during unexpected overvoltage conditions.
  • Thermal Performance: The SSA36's excellent thermal performance ensures stability and longevity even in high temperature environments.
  • Compact Package: Encased in a highly efficient SMB package, the SSA36 saves valuable board space while still delivering high performance.

Applications:

The SSA36 is versatile and can be used in various applications, including:

  • Switching power supplies
  • Converters
  • Free-wheeling diodes
  • Reverse battery protection
  • DC-DC module applications

ON Semiconductor's commitment to quality ensures that the SSA36 Schottky rectifier meets the stringent requirements of the electronics industry. Whether you're working on power management systems, automotive electronics, or portable devices, the SSA36 offers a reliable and efficient solution for your rectification needs.

For detailed technical specifications, application notes, and support resources, please visit the ON Semiconductor website or contact their customer support team.

You May Also Be Interested in

Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.2614 $50.9730
470+ $0.2145 $100.8150
725+ $0.2078 $150.6550
995+ $0.2011 $200.0945
1,290+ $0.1944 $250.7760
1,725+ $0.1743 $300.6675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,070 pieces
MOQ: 195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess