Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 40 V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 550 mV @ 1 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 6 ns
Current - Reverse Leakage @ Vr 400 µA @ 40 V
Capacitance @ Vr, F 54pF @ 4V, 1MHz
Mounting SMD (SMT)
Package / Case SOD-123H
Supplier Device Package SOD-123HE
Operating Temperature - Junction -55°C ~ 150°C
Base Product Number SS14
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names SS14FPDKR,SS14FPTR,SS14FPCT
Standard Package 3,000
Win Source Part Number 1114740-SS14FP
Ultra Librarian 3D Model Ultra Librarian SS14FP CAD Model

Description

ON Semiconductor SS14FP Schottky Barrier Rectifier Diode

The SS14FP, a high-performance Schottky Barrier Rectifier from ON Semiconductor, is engineered to provide efficient, low voltage drop rectification in a range of electronic applications. This diode is notable for its low forward voltage drop and fast switching capabilities, making it an ideal choice for high-frequency and energy-sensitive circuits.

Key Features

  • Low Power Loss/High Efficiency: The SS14FP is designed to minimize power loss, which is crucial for improving efficiency in power-sensitive designs.
  • High Surge Capability: It is capable of withstanding high surge currents, ensuring reliability and robustness in demanding situations.
  • Low Forward Voltage Drop: With a forward voltage drop that is typically lower than that of conventional PN junction diodes, this device allows for better performance in low voltage applications.
  • Fast Switching Speed: The diode's fast switching capability is beneficial for applications requiring high-speed operation.
  • Lead-Free Finish: The product has a lead-free finish, making it suitable for use in lead-free soldering processes and compliant with RoHS directives.

Applications

The ON Semiconductor SS14FP is versatile and can be used in a variety of applications including:

  • DC/DC converters
  • Free-wheeling diodes in converters and motor control circuits
  • Power supply devices
  • Reverse battery protection
  • Automotive applications

Specifications

This Schottky Barrier Rectifier features a repetitive peak reverse voltage of 40V and an average forward rectified current of 1.0A at TA = 75°C. The peak forward surge current is 40A, and the device operates over a junction temperature range of -55°C to +125°C, accommodating a wide range of environmental conditions.

The SS14FP is packaged in a low-profile surface mount SMB footprint, which is ideal for automated assembly processes and applications where space is at a premium.

When selecting a diode for your circuit, the SS14FP from ON Semiconductor offers a blend of efficiency, speed, and reliability, making it a top choice for engineers and designers looking to optimize their power management solutions.

You May Also Be Interested in

Microchip Technology
DIODE GEN PURP 1KV 40A TO247
Lowest to $7.0710
ECAD model for APT40DQ100BG
Yangzhou yangjie electronic co., ltd
Diodes - Rectifiers - Single SMB / Diode
Need more? Email Us
ECAD model for GS3DBF
Taiwan Semiconductor
DIODE GEN PURP 600V 8A ITO220AC
Need more? Email Us
ECAD model for HERAF806G C0G
Yangzhou yangjie electronic co., ltd
Diodes - Rectifiers - Single SMB / Diode
Need more? Email Us
ECAD model for GS3GBF
Microchip Technology
DIODE GP 400V 30A TO247
Lowest to $4.1901
ECAD model for APT30D40BG
Yangzhou yangjie electronic co., ltd
Diodes - Rectifiers - Single SMB / Diode
Need more? Email Us
ECAD model for ES2GBF
Microchip Technology
DIODE GEN PURP 1KV 15A TO220
Lowest to $4.4319
ECAD model for APT15D100KG
MDD
DIODE SCHOTTKY 200V 1A SOD123FL
Lowest to $0.0266
ECAD model for DSK120
MDD
DIODE SCHOTTKY 60V 3A SOD123FL
Lowest to $0.0277
ECAD model for DSK36

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.6184
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
280+ $0.2018 $56.5040
680+ $0.1656 $112.6080
1,050+ $0.1605 $168.5250
1,445+ $0.1553 $224.4085
1,870+ $0.1501 $280.6870
2,500+ $0.1346 $336.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 560 pieces
MOQ: 280 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention