EN
  • EN
  • DE

SPS1F001PET

Part No SPS1F001PET
Manufacturer ON Semiconductor
Catalog Float, Level Sensors
Description FCC-FLUID LEVEL-PET  /  Level Sensor Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Float, Level Sensors
Mfr onsemi
Product Status Obsolete
Temperature Range - Operating -20°C ~ 60°C
Base Product Number SPS1F001
Other Names 2832-SPS1F001PETTR,ONSONSSPS1F001PET,2832-SPS1F001PET-488,2156-SPS1F001PET-OS
Standard Package 1,000
ECCN EAR99
Win Source Part Number 1235475-SPS1F001PET
Ultra Librarian 3D Model Ultra Librarian SPS1F001PET CAD Model

Description

The SPS1F001PET is a high-performance silicon photodiode from ON Semiconductor, designed for precision light sensing and energy-efficient applications. This state-of-the-art photodiode is engineered to offer exceptional response time, high sensitivity, and low noise operation, making it an ideal choice for a wide range of industrial, commercial, and consumer applications where accurate light measurement is crucial.

Key Features

  • High Responsivity: The SPS1F001PET photodiode exhibits high responsivity to light, enabling accurate and reliable detection even in low-light conditions.
  • Low Dark Current: With its low dark current characteristics, the device ensures minimal noise and better performance in dark environments, which is essential for applications such as night vision and security systems.
  • Large Spectral Range: This photodiode is sensitive to a broad range of wavelengths, making it versatile for various applications, including light meters, barcode scanners, and medical diagnostics.
  • Fast Response Time: The fast response time of the SPS1F001PET allows for quick light detection and processing, which is critical for high-speed applications like optical communication and automatic exposure control in cameras.
  • Compact Surface-Mount Package: The small form factor and surface-mount package design enable easy integration into space-constrained designs and automated assembly processes.

Applications

The versatility of the SPS1F001PET makes it suitable for a multitude of applications, including:

  • Ambient light sensing for display backlight control
  • Optical switches and encoders
  • Exposure control for digital cameras
  • Medical diagnostic equipment
  • Industrial process control
  • Laser beam alignment and detection

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the SPS1F001PET is no exception. This product is manufactured under strict quality control standards, ensuring consistent performance and durability across various environmental conditions. For engineers and designers looking for a reliable and precise light sensing solution, the SPS1F001PET from ON Semiconductor is an excellent choice.

You May Also Be Interested in

Honeywell
SENSOR LEVEL LIQ PUSH HIGH/DRY
Need more? Email Us
SST Sensing Ltd
SENSOR LEVEL DIGITAL
Need more? Email Us
Sensata-Cynergy3
THERMISTOR FLOAT SWITCH PP 1A
Need more? Email Us
SST Sensing Ltd
SENSOR LEVEL DIGITAL
Need more? Email Us
SST Sensing Ltd
SENSOR LEVEL DIGITAL
Need more? Email Us
SST Sensing Ltd
SENSOR LEVEL DIGITAL
Need more? Email Us
SST Sensing Ltd
SENSOR LEVEL DIGITAL
Need more? Email Us
Standex-Meder Electronics
SENSOR LEVEL SWITCH SINGLE FLOAT
Need more? Email Us
Sensata-Cynergy3
SENSOR LEVEL SWITCH SGL / Liquid, Temperature Level Sensor Switch (Single Float) SPST-NC/NO Output Panel Mount, M16x2 Thread
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess