SN74LS86ML1: Quad 2-Input Exclusive OR Gate
The SN74LS86ML1 from ON Semiconductor is a high-performance, quad 2-input exclusive OR gate integrated circuit, designed to operate with a power supply range from 4.75V to 5.25V. This device is part of the 74LS series, known for its low-power Schottky technology, which combines the advantages of low power consumption with high switching speeds.
Each of the four independent gates performs the Boolean function Y = A ⊕ B, where Y is the output, and A and B are the inputs. This function yields a high output only when an odd number of inputs are high, making it a staple in digital systems requiring parity generation and checking, as well as in arithmetic circuits and various forms of logical operations that require the exclusive OR function.
The SN74LS86ML1 is packaged in a small-outline integrated circuit (SOIC) package, which is ideal for space-constrained applications. The device's pin configuration is designed for easy PCB layout and compatibility with standard breadboards, enabling both rapid prototyping and streamlined production. With its industry-standard footprint, the SN74LS86ML1 can be used interchangeably with other devices in the same family.
Key features of the SN74LS86ML1 include its fast propagation delay time, typically 9.5ns, which ensures quick response times in critical applications. The inputs are diode-clamped to minimize transmission-line effects, which enhances the overall performance by protecting against excessive voltage spikes. Moreover, the device can drive up to 10 LS-TTL loads, granting it considerable versatility in digital circuit integration.
ON Semiconductor's commitment to quality is evident in the SN74LS86ML1, which is manufactured to high standards, ensuring reliability and performance consistency across batches. This makes it a trusted choice for engineers and designers looking for a dependable exclusive OR gate solution for their digital systems. Whether it's used in consumer electronics, computing devices, or industrial control systems, the SN74LS86ML1 is an essential component that delivers precision and durability.
Specifications:
- Logic Type: Quad 2-Input Exclusive OR Gate
- Package / Case: SOIC-14
- Operating Temperature: 0°C to 70°C
- Supply Voltage Range: 4.75V to 5.25V
- Propagation Delay Time: 9.5ns (typical)
- Output Current: -8mA to 8mA