EN
  • EN
  • DE

SN74LS38D

Part No SN74LS38D
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC GATE NAND OPEN 4CH 2IN 14SOIC / NAND Gate IC 4 Channel Open Collector 14-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr onsemi
Series 74LS
Product Status Obsolete
Logic Type NAND Gate
Number of Circuits 4
Number of Inputs 2
Features Open Collector
Voltage - Supply 4.75V ~ 5.25V
Current - Quiescent (Max) 2 mA
Current - Output High, Low -, 24mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 32ns @ 5V, 45pF
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Supplier Device Package 14-SOIC
Package / Case 14-SOIC (0.154", 3.90mm Width)
Other Names ONSONSSN74LS38D,2156-SN74LS38D-ON
Standard Package 50
ECCN EAR99
Win Source Part Number 1258186-SN74LS38D
Ultra Librarian 3D Model Ultra Librarian SN74LS38D CAD Model

Description

The SN74LS38D from ON Semiconductor is a high-performance, quad 2-input NAND buffer/driver integrated circuit, designed with open-collector outputs. This device is part of the 74LS logic family, which is known for its low power consumption and high-speed operation. The SN74LS38D is particularly suitable for interfacing with high-capacity memory and for driving high-current loads, while still maintaining the speed of LS-TTL devices.

Key Features

  • Logic Type: Quad 2-Input NAND Buffer/Driver
  • Output Type: Open Collector
  • Operating Voltage: 4.75V to 5.25V
  • High-Level Output Current: -0.8 mA
  • Low-Level Output Current: 8 mA
  • Propagation Delay Time: 11ns at 5V
  • Operating Temperature Range: 0°C to 70°C
  • Mounting Type: Surface Mount
  • Package / Case: SOIC-14

Applications

The SN74LS38D is widely used in various applications where high-current sink capabilities are required. It is ideal for driving lamps, relays, printer hammers, and other high-current loads. Additionally, it can be used for buffer memory address registers, clock drivers, and other power-driving applications within digital systems.

Quality and Reliability

ON Semiconductor is committed to providing high-quality products that meet the rigorous demands of the electronics industry. The SN74LS38D is manufactured with the latest technology and undergoes stringent testing to ensure its performance and reliability. Customers can expect consistent quality and dependable operation in their electronic circuits with this device.

Environmental Compliance

The SN74LS38D complies with environmental standards, including RoHS (Restriction of Hazardous Substances) and is lead-free. This commitment to environmental sustainability ensures that the device is suitable for use in a wide range of markets and applications while minimizing the environmental impact.

You May Also Be Interested in

Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0245 $51.2250
120+ $0.8406 $100.8720
185+ $0.8144 $150.6640
255+ $0.7881 $200.9655
330+ $0.7618 $251.3940
440+ $0.6830 $300.5200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,250 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess